EN
  • EN
  • DE

STI7105ZUB

Part No STI7105ZUB
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Low cost advanced HD decoding IC for STB and iDTV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Mount Surface Mount
Number of Pins 620
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1030129-STI7105ZUB
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI7105ZUB CAD Model

Description

The STI7105ZUB is a cutting-edge, high-definition decoder SoC (System-on-Chip) from STMicroelectronics, designed to cater to the increasing demands of the digital multimedia market. This powerful chipset is built to deliver an immersive audio-visual experience, making it an ideal choice for set-top boxes, digital TV receivers, and interactive digital media applications.

Key Features

  • High-Definition Video Decoding: Supports a wide range of video formats including H.264, MPEG2, MPEG4, VC-1, and AVS, ensuring compatibility with most broadcast standards and file formats.
  • Advanced Audio Processing: Capable of decoding high-quality audio codecs such as Dolby Digital, AAC, and HE-AAC, delivering a rich sound experience.
  • Integrated Graphics Processor: Comes with a powerful GPU that supports advanced graphical user interfaces and provides smooth on-screen animations and transitions.
  • Secure Content Delivery: Features robust security mechanisms for conditional access and digital rights management, safeguarding content providers' interests.
  • Connectivity: Includes a range of interfaces such as HDMI, USB, Ethernet, and smart card interfaces, offering versatile connectivity options for various peripheral devices.

Applications

The STI7105ZUB is specifically designed for high-performance home entertainment systems. It can be deployed in:

  • High-definition set-top boxes
  • Interactive digital cable, satellite, and terrestrial TV receivers
  • Personal Video Recorders (PVRs)
  • Internet Protocol Television (IPTV) receivers
  • Media centers and multi-room home entertainment systems

Why Choose STI7105ZUB?

STMicroelectronics' STI7105ZUB offers a blend of performance, security, and connectivity, making it a top choice for manufacturers aiming to deliver a superior multimedia experience. Its support for multiple video and audio formats ensures broad compatibility, while its robust security features provide peace of mind for content providers. Whether for live TV, on-demand content, or interactive services, the STI7105ZUB stands out as a reliable and versatile solution in the world of digital entertainment.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess