The ST24LC21FBB6/A is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide a flexible, non-volatile storage option for a wide array of applications ranging from industrial to consumer electronics.
With a memory capacity of 1 Kbit, the ST24LC21FBB6/A is organized as 128 x 8 bits, which allows for efficient data storage and management. Its I²C-compatible serial interface ensures easy integration into most microcontroller-based systems, offering a straightforward two-wire serial communication protocol.
The device operates over a wide voltage range, typically from 2.5V to 5.5V, making it versatile enough to be used in various power environments. This flexibility is crucial for battery-operated devices where power efficiency is a significant consideration. Additionally, the ST24LC21FBB6/A features a write control mechanism, which includes both hardware and software data protection, ensuring the integrity and security of the data stored within the chip.
One of the key features of this EEPROM is its byte and page write capability, which allows for up to 16 bytes of data to be written in a single write cycle. This functionality enhances the device's performance by enabling faster data updates and minimizing write cycle durations. Furthermore, the ST24LC21FBB6/A boasts a high write endurance, with each memory location capable of withstanding up to 1 million write cycles, and a data retention period of over 40 years, ensuring the longevity and reliability of the stored information.
The ST24LC21FBB6/A is available in a variety of packages, including the space-saving 8-lead PDIP, 8-lead SOP, and TSSOP packages. This variety allows for flexible PCB design and application-specific form factor requirements.
In summary, the ST24LC21FBB6/A from STMicroelectronics is a robust and reliable EEPROM solution that offers excellent data storage capabilities, ease of integration, and long-term data retention. Its versatility and performance make it an ideal choice for a broad spectrum of applications where dependable non-volatile memory is essential.