EN
  • EN
  • DE

SY10E158JC

Part No SY10E158JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 5-BIT 2:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 112072-SY10E158JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E158JC CAD Model

Description

The SY10E158JC from Microchip Technology is a high-performance, quint (5-bit) differential line receiver designed for use in ultra-fast digital systems. This device is part of Microchip's precision-edge ECL (Emitter Coupled Logic) family, which is renowned for its high-speed and low-power consumption, making it ideal for demanding applications that require rapid data acquisition and processing.

Key Features

  • High-Speed Performance: The SY10E158JC is capable of handling extremely high data rates, making it suitable for the most speed-critical applications in telecommunications, computing, and data-intensive processing environments.
  • Low Power Consumption: Despite its high-speed capabilities, this ECL line receiver is designed for efficiency, ensuring minimal power draw while maintaining performance.
  • Differential Inputs: With quint differential inputs, the SY10E158JC provides excellent noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Versatile Power Supply Options: The device can be powered using a variety of voltage supplies, offering flexibility in system design and compatibility with other ECL-based components.
  • Temperature Range: The SY10E158JC is designed to operate over a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SY10E158JC is suited for a wide array of applications, including:

  • High-speed data communication and processing systems
  • Automated test equipment (ATE)
  • Pulse and signal generators
  • High-frequency clock distribution networks
  • Backplane interfacing

Technical Specifications

The SY10E158JC features advanced technical specifications that make it a robust choice for high-speed digital applications:

  • Supply Voltage (VCC): Specified for operation from -4.2V to -5.5V
  • Input Voltage Range: Compatible with ECL 10K levels
  • Output Compatibility: 800mV output swing into 50 Ohm termination
  • Propagation Delay: Provides fast propagation times to support high-frequency operations

With its combination of speed, power efficiency, and robust design, the SY10E158JC from Microchip Technology is an excellent choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess