EN
  • EN
  • DE

STH400N4F6-2

Part No STH400N4F6-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description High avalanche ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VI
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 404nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 20500pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 1.15 mOhm @ 60A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package H2PAK
Package TO-263-3, D2Pak (2 Leads + Tab) Variant
Win Source Part Number 1261078-STH400N4F6-2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STH400N4F6-2
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STH400N4F6-2 CAD Model

Description

STH400N4F6-2 Power MOSFET by STMicroelectronics

The STH400N4F6-2 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is part of ST's STripFET™ F6 series, which is well-known for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power applications.

Key Features

  • Low On-Resistance: The STH400N4F6-2 boasts an extremely low on-state resistance (R<sub>DS(on)), which enhances its efficiency in conducting electricity and minimizes conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 80A, this MOSFET can handle high current applications with ease, providing reliable performance even under strenuous conditions.
  • High Switching Efficiency: The device's low gate charge (Q<sub>g) translates to faster switching speeds, reducing switching losses and improving overall power efficiency.
  • 100% Avalanche Tested: Ensuring reliability and robustness, the STH400N4F6-2 is thoroughly tested for avalanche performance, making it suitable for applications where ruggedness is a requirement.
  • Enhanced Thermal Performance: The MOSFET's package is designed for optimal heat dissipation, maintaining stability and performance even under high temperature operations.

Applications

The STH400N4F6-2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • LED lighting solutions

Package and Quality

The STH400N4F6-2 comes in a TO-247 package, which is known for its high power dissipation capabilities. The package's design also allows for easy mounting on heat sinks, further improving its thermal performance. Additionally, the product meets STMicroelectronics' high-quality standards, ensuring reliability and performance consistency.

Overall, the STH400N4F6-2 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to improve their power management systems with a state-of-the-art Power MOSFET.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6705 $61.3640
19+ $6.2938 $119.5822
29+ $6.0972 $176.8188
40+ $5.9004 $236.0160
51+ $5.7038 $290.8938
68+ $5.1136 $347.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess