Products specifications Report Issue?

Contact Current Rating 250 mA
Contact Plating Silver
Flammability Rating UL94 HB
Lead Free Yes
Length 13.59 mm
Material Steel
Maximum Operating Temperature 60 °C
Min Operating Temperature -10 °C
Mount PCB, Through Hole
Number of Pins 2
Number of Positions 2
Orientation Vertical
REACH SVHC Unknown
RoHS Compliant
Switch Function On-On
Termination PC Pin
Throw Configuration DPDT, SPDT
Voltage Rating (AC) 125 V
Voltage Rating (DC) 12 V
Width 13.59 mm
Win Source Part Number 1091907-SLS220PC04
Categories Slide Switches
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLS220PC04 CAD Model

Description

The TE Connectivity SLS220PC04 is a slide switch with a switch function of On-On and a contact current rating of 250mA.

  • Switch Function: On-On
  • Contact Current Rating: 250mA
  • Win Source Part Number: 1091907
  • Termination Style: PC Pin
  • Material: Steel
  • Contact Plating: Silver
  • Dimensions: 13.59mm (Width & Length)
  • Mounting: Through PCB
  • Flammability Rating: UL94 HB
  • Lead-Free: Yes
  • Operating Temperature: -10°C to 60°C
  • Voltage Rating: 125VAC / 12VDC

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 12A 125V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for S602091MS02Q
C&K Components
SWITCH SLIDE 4P4T 300MA 30V / Slide Switch 4P4T Through Hole
Lowest to $2.4169
ECAD model for SS-44D04-G 4
C&K Components
SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK12H08G2
C&K Components
SWITCH SLIDE / Slide Switch DP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK23D07G3
C&K Components
SWITCH SLIDE / Slide Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK22D01SG2NS
C&K Components
SWITCH SLIDE / Slide Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK22D01SG4NS
C&K Components
SWITCH SLIDE / Slide Switch 4PDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK42D28G6NS
C&K Components
SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK12D07VG4NSPA
C&K Components
SWITCH SLIDE / Slide Switch 4PDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK42D07G5NS

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention