EN
  • EN
  • DE

STGWT60V60DF

Part No STGWT60V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 375W TO3P / Trans IGBT Chip N-CH 600V 80A 375000mW 3-Pin(3+Tab) TO-3P Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 60A
Power - Max 375W
Switching Energy 750μJ (on), 550μJ (off)
Input Type Standard
Gate Charge 334nC
Td (on/off) @ 25°C 60ns/208ns
Test Condition 400V, 60A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 74ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Win Source Part Number 795624-STGWT60V60DF
Popularity Medium
Supply and Demand Status Limited
Family Name STGWT60V60DF
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STGWT60V60DF CAD Model

Description

The STGWT60V60DF from STMicroelectronics is a highly efficient, state-of-the-art power transistor designed for a wide range of applications. This device is part of the V series of trench gate field-stop IGBTs, which are known for their exceptional performance in terms of energy efficiency and thermal management.

Key Features:

  • High Voltage Capability: The STGWT60V60DF is rated for a collector-emitter voltage of 600V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current rating of 60A at 25°C, this IGBT can handle significant power levels, which is ideal for demanding electrical environments.
  • Low On-State Voltage Drop (Vce(sat)): The low on-state voltage drop minimizes conduction losses and improves overall efficiency, which is critical for power conversion systems.
  • Fast Switching Speed: The fast switching characteristics of the STGWT60V60DF reduce switching losses, contributing to the efficiency of the system.
  • Enhanced Thermal Performance: The device features a very low thermal resistance, thanks to the advanced field-stop trench technology, which allows for better heat dissipation and improved reliability.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast and soft recovery anti-parallel diode ensures efficient freewheeling operations and simplifies the design process.

Applications:

The versatility of the STGWT60V60DF makes it a prime choice for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Induction Heating Systems
  • Welding Equipment
  • Solar Inverters

With its robust design and superior electrical characteristics, the STGWT60V60DF is engineered to boost the performance and reliability of power electronic systems. Whether it's for industrial motor drives or renewable energy inverters, this IGBT from STMicroelectronics represents a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess