EN
  • EN
  • DE

STGWT20HP65FB

Part No STGWT20HP65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 20A
Power - Max 168W
Switching Energy 170μJ (off)
Input Type Standard
Gate Charge 120nC
Td (on/off) at 25°C -/139ns
Test Condition 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 140ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Part Number Series STGWT20
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813175-STGWT20HP65FB
Ultra Librarian 3D Model Ultra Librarian STGWT20HP65FB CAD Model

Description

Introducing the STGWT20HP65FB from STMicroelectronics

The STGWT20HP65FB is a state-of-the-art, high-performance IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, a global leader in semiconductor solutions. This cutting-edge device is designed to cater to the increasing demands of power electronics applications, offering a perfect blend of efficiency, reliability, and thermal performance.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) rating of 650V, the STGWT20HP65FB is well-suited for applications requiring high voltage operation, ensuring robust performance even under strenuous conditions.
  • High Current Rating: The device boasts a continuous collector current (I<sub>C) of 40A at 25°C, making it capable of handling high power applications with ease.
  • Low On-Resistance: The low on-resistance (V<sub>CE(sat)) minimizes conduction losses, leading to improved efficiency and lower operating temperatures.
  • Fast Switching Speed: The STGWT20HP65FB is engineered for fast switching, significantly reducing switching losses and making it ideal for high-frequency applications.
  • Co-Packaged Diode: This IGBT comes with an integrated ultrafast soft recovery anti-parallel diode, which further enhances performance by reducing recovery losses.

Applications

The STGWT20HP65FB is versatile and can be used in a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Power factor correction circuits
  • Motor drives and inverters

Advanced Technology

STMicroelectronics has incorporated their advanced trench gate field-stop technology into the STGWT20HP65FB, which provides superior performance in terms of both efficiency and thermal management. This technology helps in achieving lower V<sub>CE(sat) and reduced switching energies, which in turn leads to the enhanced performance of the overall system.

With its robust design and advanced features, the STGWT20HP65FB stands out as a top choice for designers looking to optimize their power electronic systems. Whether for industrial or consumer applications, this IGBT from STMicroelectronics ensures that you can deliver high-efficiency, high-performance solutions to your customers.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1298 $63.8940
70+ $1.7475 $122.3250
105+ $1.6932 $177.7860
145+ $1.6389 $237.6405
185+ $1.5835 $292.9475
245+ $1.4195 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess