Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series EASY POWER™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part SPMD150
Primary Attributes Motors (Stepper)
Supplied Contents Board(s)
Secondary Attributes Remote Shutdown
Other Names -497-10049,1805-STEVAL-SPMD150V2,497-10049
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284470-STEVAL-SPMD150V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPMD150V2 CAD Model

Description

STEVAL-SPMD150V2 - STMicroelectronics Product Overview

The STEVAL-SPMD150V2 is a state-of-the-art power management demonstration board from STMicroelectronics, designed to showcase the capabilities of the STPMIC1 power management integrated circuit (PMIC). This advanced product is tailored for applications that demand high efficiency and reliability in power regulation and distribution, making it an ideal solution for a wide range of embedded systems and smart devices.

Key Features

  • Integrated STPMIC1 PMIC for comprehensive power management
  • Multiple regulated voltage outputs, including buck converters, LDOs, and a boost converter
  • Programmable sequence control for flexible power-up and power-down scenarios
  • Highly efficient power conversion for extended battery life and thermal management
  • Embedded protection features such as overcurrent, short-circuit, and thermal shutdown
  • I<sup>2C interface for configuration and monitoring, enhancing system diagnostics
  • Compatible with a variety of microcontrollers and processors within ST's portfolio

Applications

The STEVAL-SPMD150V2 is engineered to cater to a diverse array of applications, particularly those that require sophisticated power management systems. It is highly suited for:

  • Smartphones and portable electronics
  • Industrial IoT devices
  • Embedded systems and smart automation
  • Consumer electronics
  • Medical devices and healthcare products

Design and Development Support

STMicroelectronics provides comprehensive support to designers and engineers working with the STEVAL-SPMD150V2. This includes access to detailed documentation, reference designs, and technical support forums. Additionally, the board is supported by the STPMIC1 evaluation software, which facilitates easy configuration and real-time monitoring of the power management system.

With its robust design and versatile features, the STEVAL-SPMD150V2 is an exemplary demonstration board that highlights the performance and integration capabilities of the STPMIC1 PMIC, offering an efficient solution for advanced power management requirements.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB
Pololu Corporation
EVAL BOARD FOR G5LE-14-DC12
Need more? Email Us
ECAD model for 2487
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Analog Devices Inc.
EVAL BD B ADAU1452 SIGMADSP / ADAU1452 Audio Processing Audio Evaluation Board
Lowest to $0.9853
ECAD model for EVAL-ADAU1452REVBZ
Allegro MicroSystems, LLC
BOARD EVAL MOTOR CONTROL A4986 / A4986 Motor Controller/Driver, Stepper Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4986SLP-01-T-DK
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention