EN
  • EN
  • DE

ALED6000PHTR

Part No ALED6000PHTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRL PWM 3A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 61V
Voltage - Output -
Current - Output / Channel 3A
Frequency 250kHz ~ 1.5MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number ALED6000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 1368367-ALED6000PHTR
Ultra Librarian 3D Model Ultra Librarian ALED6000PHTR CAD Model

Description

Introducing the ALED6000PHTR from STMicroelectronics

The ALED6000PHTR is a cutting-edge LED driver component designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-efficiency integrated device is specifically engineered to deliver constant current to illuminate high-brightness LEDs, making it an ideal choice for a wide range of lighting applications.

Key Features

  • High Integration: The ALED6000PHTR integrates a DC-DC controller and a high-power MOSFET in a single package, simplifying the design and reducing the external component count.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 61V, accommodating various power supply requirements and ensuring consistent performance across different applications.
  • Adjustable Output Current: The output current can be programmed up to 3A, allowing precise control over the brightness of the connected LEDs.
  • High Efficiency: With an efficiency rating of up to 95%, the ALED6000PHTR ensures minimal power loss, leading to energy savings and reduced heat generation.
  • Thermal Protection: The device features an over-temperature protection circuit that safeguards the LED driver against overheating, thus enhancing its reliability and longevity.
  • Flexible Dimming Options: It supports both analog and PWM dimming control methods, offering designers the flexibility to implement various light intensity control schemes.

Applications

The ALED6000PHTR is versatile and can be used in a range of lighting solutions, including:

  • Automotive and Transportation Lighting
  • Architectural and Decorative Lighting
  • General Purpose LED Illumination
  • Industrial and Commercial Lighting Systems
  • LED Street Lamps

Package and Availability

The ALED6000PHTR comes in a compact HTSSOP16 package, making it suitable for space-constrained applications. Its thermal design ensures efficient heat dissipation, further contributing to the device's robustness. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its combination of features, the ALED6000PHTR from STMicroelectronics stands out as a high-performance solution for modern LED driving requirements, offering both efficiency and flexibility for designers and manufacturers alike.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess