EN
  • EN
  • DE

STP16DPP05XTTR

Part No STP16DPP05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 40MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-TSSOP-EP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-TSSOP-EP
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-10323-1, -497-10323-2, 497-10323-6, -497-10323-6, 497-10323-2, 497-10323-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935538-STP16DPP05XTTR
Ultra Librarian 3D Model Ultra Librarian STP16DPP05XTTR CAD Model

Description

The STP16DPP05XTTR from STMicroelectronics is a state-of-the-art LED driver IC designed to provide an efficient and flexible solution for controlling LED arrays. This high-performance device is part of the STP16DPP05 series and comes in a TSSOP24 package, tailored for sophisticated LED driving applications where precision and reliability are paramount.

Key Features

  • 16 Constant Current Output Channels: Each channel can sink up to 40mA, enabling control of multiple LEDs with consistent brightness.
  • Adjustable Output Current: Through external resistors, users can easily set the output current to meet the specific requirements of their LED configuration.
  • Error Detection: The device includes open and shorted LED error detection mechanisms, which help to ensure the longevity and reliability of the lighting application.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its durability.
  • Low Voltage Power Supply: The IC operates on a power supply voltage ranging from 3V to 5.5V, making it suitable for a variety of low voltage applications.
  • Serial Data Interface: It offers a flexible serial interface for data input and output, allowing for easy chaining of multiple devices in larger LED array configurations.

Applications

The STP16DPP05XTTR is ideal for driving LEDs in a wide array of applications, including:

  • LED Displays
  • Advertising and Signage
  • Interior and Architectural Lighting
  • Automotive Lighting
  • Industrial Illumination

Quality and Reliability

With the backing of STMicroelectronics' reputation for quality, the STP16DPP05XTTR LED driver IC is manufactured to the highest standards, ensuring high reliability and performance for the most demanding lighting solutions. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement advanced LED driving capabilities in their products.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7523 $61.3305
85+ $1.4377 $122.2045
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3030 $293.1750
300+ $1.1682 $350.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess