EN
  • EN
  • DE

STGB30NC60KT4

Part No STGB30NC60KT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 125 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 20A
Power - Max 185 W
Switching Energy 350µJ (on), 435µJ (off)
Input Type Standard
Gate Charge 96 nC
Td (on/off) @ 25°C 29ns/120ns
Test Condition 480V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB30
Other Names 497-7009-6,497-7009-2,1805-STGB30NC60KT4TR,1026-STGB30NC60KT4,-497-7009-2,1805-STGB30NC60KT4CT,497-7009-1,-497-7009-1,1805-STGB30NC60KT4DKR,-497-7009-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277352-STGB30NC60KT4
Ultra Librarian 3D Model Ultra Librarian STGB30NC60KT4 CAD Model

Description

STGB30NC60KT4 - IGBT Transistor from STMicroelectronics

The STGB30NC60KT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a leading semiconductor company. This IGBT is designed for a wide range of applications, particularly excelling in high-speed switching operations. Its robust construction and state-of-the-art technology ensure efficient performance, making it a preferred choice for engineers and designers in the field of power electronics.

Key Features

  • High Current Capability: The STGB30NC60KT4 is capable of handling continuous collector currents up to 60A, which makes it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) of 600V, this IGBT can be used in circuits that require high voltage operation without the risk of breakdown.
  • Low On-Voltage Drop (V<sub>CE(sat)): The low on-voltage drop results in higher efficiency and reduced power losses during operation.
  • High Switching Speed: The device features fast switching characteristics, which is essential for applications requiring high-frequency operation.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes packaged with an anti-parallel diode, providing protection against voltage spikes and reducing the need for additional external components.

Applications

The STGB30NC60KT4 IGBT is ideal for a variety of applications, including:

  • Motor drives and inverters
  • Uninterruptible power supplies (UPS)
  • Induction heating
  • Power factor correction circuits
  • Switched-mode power supplies

Product Advantages

The STGB30NC60KT4 stands out in the market due to its robustness and reliability. Its high current and voltage ratings, combined with low power dissipation, make it an energy-efficient solution for demanding power applications. Additionally, the integrated free-wheeling diode helps to simplify circuit design and reduce overall system cost.

STMicroelectronics' commitment to quality ensures that the STGB30NC60KT4 meets the highest standards, providing a durable and dependable component for power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess