EN
  • EN
  • DE

BTB08-600CRG

Part No BTB08-600CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012192-BTB08-600CRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB08-600CRG CAD Model

Description

Product Overview: BTB08-600CRG from STMicroelectronics

The BTB08-600CRG is a state-of-the-art TRIAC, designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This TRIAC is part of the STMicroelectronics' Snubberless™, logic level, and standard series that are intended for use in general purpose AC switching applications. With its high-performance capabilities, the BTB08-600CRG is a perfect fit for controlling a wide range of AC loads.

Key Features

  • Voltage Capability: The device can handle voltages up to 600V, making it suitable for many mains voltage applications.
  • Current Rating: With an on-state RMS current of 8A, the BTB08-600CRG can control moderately high current loads with ease.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the TRIAC can be easily driven by logic-level devices, such as microcontrollers, without the need for additional interface components.
  • Snubberless™ Technology: The TRIAC incorporates ST's Snubberless™ technology which enables high commutation performances without the need for an external snubber circuit in most applications.
  • Thermal Resistance: The device has a low thermal resistance, ensuring efficient heat dissipation and reliable operation under varying conditions.
  • Isolation Voltage: It features a high isolation voltage (VISO) of 2500V RMS which provides excellent electrical isolation between the controlling circuitry and the AC load.
  • Package: Available in a TO-220AB insulated package, the BTB08-600CRG provides a compact and robust solution for AC power control.

Applications

The BTB08-600CRG is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machine, vacuum cleaner, air conditioner)
  • Lighting systems (e.g., dimmers, color changers)
  • Motor control (e.g., fans, power tools)
  • Industrial automation (e.g., process controllers, automation systems)

Conclusion

The BTB08-600CRG TRIAC from STMicroelectronics is an excellent choice for designers looking for a robust, high-performance solution for AC power control. With its high voltage and current capabilities, low gate trigger voltage, and Snubberless™ technology, it offers a cost-effective and energy-efficient solution for a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4590 $59.6700
310+ $0.3767 $116.7770
475+ $0.3649 $173.3275
655+ $0.3531 $231.2805
850+ $0.3414 $290.1900
1,135+ $0.3061 $347.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess