EN
  • EN
  • DE

ST72C314J2B6

Part No ST72C314J2B6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260381-ST72C314J2B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C314J2B6 CAD Model

Description

The ST72C314J2B6 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. It is part of the ST7 microcontroller family, which is renowned for its robust architecture and ease of use, making it suitable for a wide range of applications in various industries.

Key Features

  • Core: The ST72C314J2B6 operates with a high-performance 8-bit ST7 CPU core, ensuring efficient handling of tasks and instructions with a processing speed that can meet the demands of complex operations.
  • Memory: It comes equipped with 16KB of Flash program memory, which is ideal for storing firmware and applications. Additionally, it has 1KB of RAM for data processing and 384 bytes of EEPROM for non-volatile data storage.
  • Clock Frequency: The device supports an 8 MHz crystal oscillator, which provides a reliable clock source for timing-sensitive applications.
  • I/O Ports: The microcontroller includes 28/32 programmable I/O lines, which allow for flexible interfacing with external components and peripherals.
  • Peripheral Features: It boasts an array of integrated peripherals, such as an 8-bit timer, a watchdog timer, and a serial communication interface, which can be utilized for various application-specific tasks.
  • Power Management: The ST72C314J2B6 has been designed with power efficiency in mind, featuring low power modes and an efficient clock management system to reduce energy consumption.
  • Package: The microcontroller is available in a 44-pin QFP (Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The ST72C314J2B6 is highly adaptable and can be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Conclusion

With its robust feature set, the ST72C314J2B6 from STMicroelectronics is an excellent choice for developers looking for a microcontroller that combines performance with efficiency. Its extensive memory, range of peripherals, and flexible I/O options make it a highly versatile component for a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess