EN
  • EN
  • DE

STGWA30H65DFB

Part No STGWA30H65DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT / IGBT Trench Field Stop 650 V 60 A 260 W Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260 W
Switching Energy 382µJ (on), 293µJ (off)
Input Type Standard
Gate Charge 149 nC
Td (on/off) @ 25°C 46ns/146ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA30
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 600
Win Source Part Number 1324195-STGWA30H65DFB
Ultra Librarian 3D Model Ultra Librarian STGWA30H65DFB CAD Model

Description

Introducing the STGWA30H65DFB from STMicroelectronics

The STGWA30H65DFB is a state-of-the-art silicon carbide (SiC) power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is part of ST's advanced SiC power devices that offer a significant increase in efficiency and thermal performance compared to standard silicon technologies.

Key Features

  • Breakthrough Technology: The STGWA30H65DFB leverages the robustness of silicon carbide, providing high voltage thresholds and increased thermal conductivity. This allows for more efficient power conversion in various applications.
  • Enhanced Performance: With a maximum operating voltage of 650V and a low on-resistance of 30mΩ, this MOSFET can handle high currents with minimal conduction losses, making it ideal for demanding power applications.
  • High-Temperature Operation: The device is capable of operating at high temperatures, ensuring reliability and longevity in harsh environments.
  • Reduced Switching Losses: Fast switching speeds result in reduced losses, which is crucial for applications where efficiency is paramount.

Applications

The STGWA30H65DFB is suitable for a wide range of high-efficiency applications, such as:

  • Electric Vehicle (EV) chargers
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-performance DC/DC converters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGWA30H65DFB is no exception and is manufactured in state-of-the-art facilities, ensuring that each device meets ST's rigorous specifications for performance and durability.

Environmental Considerations

With the growing emphasis on environmental sustainability, the STGWA30H65DFB contributes to energy-saving solutions by enabling more efficient power conversion systems. Its advanced design not only improves system performance but also helps reduce the ecological footprint of electronic devices.

Overall, the STGWA30H65DFB represents a leap forward in power MOSFET technology, offering unmatched performance for a greener, more efficient future.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess