Microchip Technology ATSAM4LS2AA-AU Product Overview
The ATSAM4LS2AA-AU is an advanced microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of applications. This device is part of the SAM4L series, which is renowned for its exceptional power-saving features and high-speed computing capabilities.
At the heart of the ATSAM4LS2AA-AU is a powerful ARM Cortex-M4 processor that can run up to 48MHz, providing ample computational horsepower for complex tasks. The processor also includes a floating-point unit (FPU) which enables efficient handling of computations involving decimals and floating-point numbers, making it ideal for applications that require precise calculations.
Key Features:
- Core: ARM Cortex-M4 processor with FPU, running at up to 48MHz
- Memory: 128KB of embedded Flash and 32KB of SRAM, providing sufficient space for code and data storage.
- Power Efficiency: PicoPower technology for ultra-low power consumption during active and sleep modes.
- Connectivity: A variety of communication interfaces including USB, SPI, TWI (I2C), and USART, allowing for flexible integration with peripheral devices.
- Package: 64-pin LQFP package that offers a compact footprint while allowing for easy integration into a wide range of applications.
- Operating Voltage: 1.68V to 3.6V, accommodating a broad spectrum of power supplies and battery technologies.
- Temperature Range: -40°C to 85°C, ensuring reliable operation in extreme environmental conditions.
This microcontroller excels in applications that demand low power consumption without compromising on processing power, such as portable medical devices, smart meters, industrial control systems, and IoT devices. The ATSAM4LS2AA-AU is equipped with advanced power management features that allow developers to optimize energy usage and extend battery life in their designs.
Microchip Technology provides comprehensive support for the ATSAM4LS2AA-AU with development tools, software libraries, and a global support community. This ensures that engineers can rapidly develop, prototype, and deploy their applications with confidence, reducing time-to-market for their products.
With its robust set of features and Microchip's commitment to quality, the ATSAM4LS2AA-AU is an excellent choice for designers looking to create efficient, high-performance embedded systems.