Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series HB2
Package Tape & Reel
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 20A
Power - Max 147 W
Switching Energy 265µJ (on), 214µJ (off)
Input Type Standard
Gate Charge 56 nC
Td (on/off) @ 25°C 16ns/78.8ns
Test Condition 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 215 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package D2PAK-3
Base Product Number STGB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376599-STGB20H65DFB2
Ultra Librarian 3D Model Ultra Librarian STGB20H65DFB2 CAD Model

Description

STGB20H65DFB2 - STMicroelectronics Trench Gate Field-Stop IGBT

The STGB20H65DFB2 is a high-performance, 650V IGBT from STMicroelectronics, designed using advanced Trench Gate Field-Stop technology. This device is engineered to offer an optimal trade-off between conduction and switching losses, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Maximum Collector-Emitter Voltage (V<sub>CE): 650V, providing a comfortable margin for applications with high voltage requirements.
  • Collector Current (I<sub>C): 20A, ensuring robust current handling capability for demanding power applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): Reduced conduction losses due to a lower saturation voltage.
  • High Switching Speed: Fast switching characteristics enable higher efficiency and better performance in high-frequency circuits.
  • Co-Packaged with a Free-Wheeling Diode: Integrated diode provides efficient and reliable reverse recovery performance.

Applications

This IGBT is ideal for a diverse array of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • High-performance Power Converters
  • Welding Equipment
  • Induction Heating Systems
  • Electric Vehicle (EV) Chargers

Advantages

The STGB20H65DFB2 offers several advantages that make it a superior choice for power electronics engineers:

  • Enhanced efficiency through low conduction and switching losses, which translates to energy savings and reduced thermal management requirements.
  • Robustness and reliability due to its high voltage capability and ruggedness in harsh environments.
  • Compatibility with standard switching schemes, allowing for ease of integration into existing designs without extensive modifications.

STMicroelectronics' commitment to innovation is exemplified by the STGB20H65DFB2 IGBT, which provides designers with a high-performance solution for their power management challenges. With its advanced features and proven technology, this IGBT is set to enhance the efficiency and reliability of a variety of power applications.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1350V 30A TO247
Lowest to $2.7400
ECAD model for NGTB15N135IHRWG
Infineon Technologies
PDP TRENCH 1GBT | IGBT 300V 110A 255W D2PAK
Need more? Email Us
ECAD model for IRGS4055PBF
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)max.=2.70V, @Vge=15V, Ic=12A) | IGBT 600V 23A 100W TO220AB
Lowest to $8.7880
ECAD model for IRG4BC30W
ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
Fairchild/ON Semiconductor
Trans IGBT Chip N-CH 600V 16A 55000mW 3-Pin(3+Tab) TO-220FP Tube / IGBT 600V 16A 55W TO220F
Lowest to $5.2559
ECAD model for SGS10N60RUFDTU
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.02V, @Vge=15V, Ic=7.8A) | IGBT 600V 14A 49W TO220AB
Lowest to $12.6941
ECAD model for IRG4BC15UD
ON Semiconductor
IGBT T0220 360V CL / IGBT
Need more? Email Us
ECAD model for MGP20N36CL

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6417 $65.6680
100+ $1.3471 $134.7100
150+ $1.3050 $195.7500
205+ $1.2630 $258.9150
265+ $1.2208 $323.5120
355+ $1.0946 $388.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention