EN
  • EN
  • DE

STGW39NC60VD

Part No STGW39NC60VD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 80A
Pulsed Collector Current 220A
Collector-emitter saturation voltage(Max) 2.4V @ 15V, 30A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 333μJ (on), 537μJ (off)
Input Type Standard
Gate Charge 126nC
Turn-on and Turn-off delay time 33ns/178ns
Testing Conditions 390V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 45ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 083541-STGW39NC60VD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW39NC60VD CAD Model

Description

STGW39NC60VD - N-CHANNEL 600V - 39A - TO-247 PowerMesh™ IGBT

The STGW39NC60VD is a high-performance N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to combine the high-speed performance of MOSFETs with the high voltage and current handling capabilities of bipolar transistors. The STGW39NC60VD is a part of STMicroelectronics' PowerMesh™ IGBTs, which are well-known for their efficiency in power conversion applications.

With a maximum collector-emitter voltage of 600V and a collector current rating of 39A at 25°C, this IGBT is suitable for a wide range of high-power applications. These include motor drives, uninterruptible power supplies (UPS), induction heating, and power factor correction circuits. Its robust design ensures reliability and durability, making it a preferred choice for demanding environments.

The STGW39NC60VD features an advanced trench gate field-stop structure that optimizes the device's on-voltage and dynamic performance, resulting in lower conduction and switching losses. This structure enhances the device's efficiency, making it an excellent choice for energy-sensitive applications. Additionally, the IGBT's high current density and low thermal resistance contribute to its exceptional thermal performance, allowing for cooler and more stable operation.

Other key features of the STGW39NC60VD include a fast recovery anti-parallel diode, which minimizes switching losses and improves efficiency. The device also has a high-frequency operation capability, which is essential for applications requiring fast switching. The TO-247 package provides an industry-standard outline that ensures compatibility with many circuit designs and easy mounting on heat sinks for thermal management.

Overall, the STGW39NC60VD IGBT from STMicroelectronics offers a combination of high efficiency, reliability, and performance, making it an ideal choice for designers and engineers looking to optimize their high-voltage and high-current applications.

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7815 $53.4450
70+ $1.4618 $102.3260
110+ $1.4161 $155.7710
150+ $1.3704 $205.5600
190+ $1.3247 $251.6930
255+ $1.1877 $302.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,974 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess