EN
  • EN
  • DE

FGAF40N60UFD

Part No FGAF40N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Ultrafast IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174170-FGAF40N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGAF40N60UFD CAD Model

Description

The FGAF40N60UFD is a 600V, 40A N-Channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is specifically designed for applications requiring fast switching speeds and efficient power handling. It incorporates a co-packaged ultrafast recovery diode, further enhancing its performance in inductive load applications.

Applications

  • Plasma Display Panels (PDPs)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Welding Machines
  • Induction Heating Systems
  • General Purpose Inverters

Features

  • High Voltage Capability: 600V breakdown voltage.
  • High Current Capability: 40A continuous collector current.
  • Ultrafast Switching Speed: Reduces switching losses.
  • Low Saturation Voltage: Minimizes conduction losses.
  • Co-packaged Ultrafast Diode: Enhances performance in inductive loads.
  • TO-3PF Package: Provides good thermal performance and isolation.

Benefits

  • Improved Efficiency: Low losses contribute to high energy efficiency.
  • Reduced EMI: Fast switching minimizes electromagnetic interference.
  • Simplified Design: Integrated diode simplifies circuit design.
  • Enhanced Reliability: Robust design ensures stable performance.
  • Reduced Cooling Requirements: Lower power dissipation reduces heatsink needs.

Additional Details

The FGAF40N60UFD features a maximum collector-emitter voltage (VCE) of 600V, a continuous collector current (IC) of 40A, and a gate-emitter voltage (VGE) of ±20V. The operating junction temperature ranges from -55°C to +150°C. The integrated ultrafast recovery diode provides excellent reverse recovery characteristics, minimizing losses and reducing stress on the IGBT during switching. The TO-3PF package offers good thermal performance and isolation, facilitating efficient heat dissipation and electrical safety. The combination of high voltage, high current, and fast switching capabilities makes this IGBT suitable for demanding power electronic applications where efficiency and reliability are paramount.

You May Also Be Interested in

IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess