EN
  • EN
  • DE

IKP01N120H2

Part No IKP01N120H2
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185365-IKP01N120H2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IKP01N120H2 CAD Model

Description

The IKP01N120H2 is a high-voltage, high-speed Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for use in resonant switching applications such as induction heating and microwave ovens. This 1200V, 1A IGBT utilizes a second-generation TrenchStop™ field stop technology, optimized for fast switching and low losses at high frequencies. It is well-suited for applications demanding high efficiency and reliability in resonant topologies. This device is designed to minimize switching losses and optimize performance in high-frequency applications.

Applications

  • Induction Heating: Powers the resonant circuits in induction heating systems.
  • Microwave Ovens: Drives the high-frequency inverter in microwave ovens.
  • Plasma Displays: Used in the sustain and address drivers of plasma display panels.
  • Resonant Power Supplies: High-voltage switching in resonant power supplies.
  • Electronic Ballasts: Drives high-frequency lighting systems.

Features

  • 1200V Blocking Voltage: Provides a high voltage margin for reliable operation.
  • 1A Rated Current: Delivers sufficient current for many low-power resonant applications.
  • TrenchStop™ Technology: Offers low VCE(sat) and fast switching performance.
  • Positive Temperature Coefficient of VCE(sat): Simplifies paralleling of multiple IGBTs.
  • Optimized for Resonant Switching: Reduces switching losses in resonant topologies.
  • Fast Switching: Enables higher operating frequencies and smaller component sizes.

Benefits

  • High Efficiency: Reduced switching losses lead to increased efficiency in power conversion systems.
  • Improved Reliability: Robust design and high voltage margin ensure reliable operation.
  • Simplified Design: Optimized for resonant switching, reducing stress on components.
  • Reduced System Cost: High efficiency and smaller component sizes can lower overall system costs.
  • Increased Power Density: Fast switching enables smaller magnetic components, leading to higher power density.

Additional Details

The IKP01N120H2 features a low collector-emitter saturation voltage (VCE(sat)), minimizing conduction losses and improving overall efficiency. The TrenchStop™ technology enables fast switching speeds and reduces switching losses, particularly in resonant circuits. The positive temperature coefficient of VCE(sat) makes it easier to parallel multiple IGBTs for higher power applications. This IGBT is commonly used in applications requiring high efficiency, high power density, and reliable operation in resonant topologies. The device is designed to withstand high temperatures and harsh operating conditions, ensuring long-term reliability. The IKP01N120H2 is available in a standard TO-220 package for easy mounting and thermal management. It offers a compact and efficient solution for high-voltage, high-frequency switching, making it a popular choice for designers working on resonant power converters and similar applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,750 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess