EN
  • EN
  • DE

STGW19NC60W

Part No STGW19NC60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 42A 140W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 42A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 140W
Total Switching Energy(Ets) 81μJ (on), 125μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/90ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 1103047-STGW19NC60W
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STGW19NC60W CAD Model

Description

The STGW19NC60W is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is engineered to deliver efficient and reliable performance for a wide range of power applications, particularly in motor drive and power supply systems.

Key Features

  • High Voltage Capability: The STGW19NC60W is rated for a collector-emitter voltage of 600V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current rating of 19A at 25°C, this IGBT can handle significant power levels, ideal for demanding electrical environments.
  • Low On-Voltage Drop (VCE(sat)): The device ensures efficient conduction with a low on-voltage drop, which helps in reducing power losses and improving overall efficiency.
  • High-Speed Switching: It features fast switching characteristics, reducing switching losses and enabling high-frequency operation.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which provides protection against voltage spikes and enhances the reliability of the circuit.

Applications

The STGW19NC60W is versatile and can be used in a variety of applications, including:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Inductive heating
  • Switched-mode power supplies (SMPS)
  • Welding equipment

Robust Design

The device is encapsulated in a TO-247 long leads package, offering excellent thermal performance and mechanical robustness. Its design is optimized to withstand harsh conditions and ensures a long operational lifespan.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STGW19NC60W complies with RoHS and other environmental regulations, ensuring that it meets global standards for environmental safety and conservation.

With its combination of high voltage and current capabilities, fast switching, and efficient operation, the STGW19NC60W IGBT from STMicroelectronics stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess