Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 650 V 60 A 258 W Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STGP30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15841-5, 497-15841-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898000-STGP30M65DF2
Ultra Librarian 3D Model Ultra Librarian STGP30M65DF2 CAD Model

Description

STGP30M65DF2 - Silicon Carbide Power Transistor from STMicroelectronics

The STGP30M65DF2 is a state-of-the-art silicon carbide (SiC) power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance device is part of the STPOWER product line, specifically engineered for applications that demand high efficiency, reliability, and thermal management.

Key Features

  • Wide Bandgap Technology: The SiC material provides a wider bandgap than traditional silicon, enabling the STGP30M65DF2 to operate at higher temperatures, voltages, and frequencies.
  • High Voltage Rating: With a breakdown voltage of 650V, this power transistor is well-suited for high-voltage applications, ensuring safe operation under stress conditions.
  • Low On-Resistance: The device boasts an on-resistance (R<sub>DS(on)) of just 45 mΩ at 25°C, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The transistor's fast-switching capabilities reduce switching losses and enhance performance in high-frequency power conversion systems.
  • Robust Design: The STGP30M65DF2 is designed to withstand harsh conditions, offering excellent ruggedness and a high tolerance for harsh environments.

Applications

The versatility of the STGP30M65DF2 makes it ideal for a wide range of applications, including but not limited to:

  • Electric Vehicle (EV) Charging Stations
  • Photovoltaic (Solar) Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters
  • Switch Mode Power Supplies (SMPS)

Product Advantages

The incorporation of the STGP30M65DF2 into power electronic systems offers several advantages:

  • Energy Efficiency: The low on-resistance and fast switching reduce power losses, which translates to higher energy efficiency in end applications.
  • Thermal Management: Superior thermal characteristics allow for better heat dissipation, reducing the need for extensive cooling systems and enabling more compact designs.
  • Longevity: The robustness of SiC technology extends the lifespan of the product, leading to reduced maintenance and replacement costs over time.

Overall, the STGP30M65DF2 by STMicroelectronics represents a leap forward in power transistor technology, providing designers with a reliable and efficient component that can significantly enhance the performance of their power systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH
Lowest to $3.4595
ECAD model for IKWH30N65WR5XKSA1
Infineon Technologies
High speed switching series fifth generation
Lowest to $3.3476
ECAD model for IKW30N65H5
Renesas Electronics America
Nch IGBT for Strobe Flash / Trans IGBT Chip N-CH 400V 8-Pin VSON T/R
Lowest to $2.1296
ECAD model for CY25CAH-8F-T13
Renesas Electronics America
600V - 40A - IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F5BDPQ-A0
Infineon Technologies
IGBT WITH ANTI-PARALLEL DIODE
Lowest to $8.7909
ECAD model for IKW40N65F5F
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $1.1542
ECAD model for IKN03N60RC2ATMA1
Infineon Technologies
Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $19.2046
ECAD model for SGD02N120
Fairchild/ON Semiconductor
330V, 50A PDP IGBT
Need more? Email Us
ECAD model for FGPF50N33BT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1435 $53.8655
30+ $3.3998 $101.9940
46+ $3.2936 $151.5056
63+ $3.1873 $200.7999
82+ $3.0811 $252.6502
109+ $2.7624 $301.1016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention