EN
  • EN
  • DE

STGP12NB60KD

Part No STGP12NB60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 30A 125W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 30A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 12A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 258μJ (off)
Input Type Standard
Gate Charge 54nC
Turn-on and Turn-off delay time 25ns/96ns
Testing Conditions 480V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 80ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 066381-STGP12NB60KD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP12NB60KD CAD Model

Description

The STGP12NB60KD is a high-performance insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer efficient and reliable performance for a wide range of power applications, making it a popular choice among engineers and designers.

Featuring advanced trench gate field-stop technology, the STGP12NB60KD provides a perfect blend of low on-state voltage drop (Vce(sat)) and low switching losses. This combination ensures high efficiency in power conversion, which is essential for energy-saving applications. With a maximum collector current of 20 A at 25°C, this IGBT can handle significant power without compromising on performance.

The device has a collector-emitter breakdown voltage of 600 V, which provides a good safety margin for applications that experience high voltage transients. This makes the STGP12NB60KD suitable for a variety of high voltage applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

STMicroelectronics has designed the STGP12NB60KD with a robust and rugged construction. It is capable of withstanding high pulse currents and offers a high level of thermal stability. The device also includes features such as a co-packaged fast recovery diode, which further enhances its performance by reducing turn-off switching losses.

The package is TO-220, a widely used package type that ensures easy mounting and compatibility with many circuit board layouts. This package also provides excellent thermal transfer, which is crucial for maintaining the reliability and longevity of the device under high-power operation.

In conclusion, the STGP12NB60KD from STMicroelectronics is a state-of-the-art IGBT that offers a superior combination of power handling, efficiency, and reliability. Its advanced features make it an ideal choice for designers looking to optimize their power management systems and ensure robust performance in demanding applications.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess