EN
  • EN
  • DE

TLP140G-1

Part No TLP140G-1
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description IC OVP TRIPOLAR TELECOM I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Breakover 200V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 110pF
Mounting Through Hole
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 090455-TLP140G-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP140G-1 CAD Model

Description

The TLP140G-1 is a cutting-edge semiconductor device from STMicroelectronics, designed to meet the needs of modern electronic systems. This device is part of the company's commitment to providing high-performance and reliable components for a wide range of applications. The TLP140G-1 is characterized by its robust design and versatility, making it an ideal choice for designers looking to enhance the efficiency and functionality of their electronic projects.

Key Features

  • Versatile Application Range: The TLP140G-1 is suitable for a variety of applications, including power management, signal processing, and automation systems.
  • High Reliability: Manufactured to the highest quality standards, the TLP140G-1 is built to deliver consistent performance and withstand challenging operating conditions.
  • Optimized Power Efficiency: The device is designed to optimize power usage, which contributes to the overall efficiency of the systems in which it is used.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the TLP140G-1 offers superior performance compared to conventional components.

Technical Specifications

The TLP140G-1 boasts an impressive set of technical specifications that enable it to perform reliably in a wide range of environments. Its electrical characteristics are tailored to provide optimal functionality in both digital and analog circuits. The device's physical attributes are equally impressive, with a package designed for easy integration into various circuit designs.

Applications

  • Power Supply Units
  • Motor Control Systems
  • Industrial Automation
  • Consumer Electronics
  • Lighting Systems

In conclusion, the TLP140G-1 from STMicroelectronics represents a significant advancement in semiconductor technology. Its combination of high reliability, power efficiency, and advanced features make it a top choice for engineers and designers looking to create sophisticated electronic systems. Whether for industrial, commercial, or consumer applications, the TLP140G-1 is poised to deliver exceptional performance and value.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6378 $65.5120
90+ $1.3444 $120.9960
135+ $1.3017 $175.7295
185+ $1.2601 $233.1185
240+ $1.2185 $292.4400
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess