EN
  • EN
  • DE

STM6601BM2DDM6F

Part No STM6601BM2DDM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Smart push-button on/off controller with Smart ResetTM and power-on lockout | IC SUPERVISOR 3.1V 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240ms Minimum
Voltage - Threshold 3.1V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFDFN
Supplier Device Package 12-TDFN (2x3)
Family Part Number STM6601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261456-STM6601BM2DDM6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6601BM2DDM6F CAD Model

Description

Introducing the STM6601BM2DDM6F Smart Reset™ Chip from STMicroelectronics

The STM6601BM2DDM6F is a highly integrated solution designed by STMicroelectronics to enhance the user experience and provide advanced functionality in electronic device reset management. This innovative product belongs to the Smart Reset™ family and is engineered to bring a new level of control and security to the reset functions of consumer electronics such as smartphones, tablets, and other portable devices.

Key Features

  • Dual Input Monitoring: The STM6601BM2DDM6F monitors two external inputs, allowing for a flexible and user-friendly interface. This feature is particularly useful for implementing a reset function that requires simultaneous pressing of multiple buttons.
  • Adjustable Smart Reset Time Delay: The device offers an adjustable delay time for the Smart Reset input, which can be set via external capacitor values. This delay customization helps prevent accidental resets and ensures that the reset operation only occurs when truly intended by the user.
  • Low Standby Current: With an emphasis on power efficiency, the STM6601BM2DDM6F boasts a low standby current, making it ideal for battery-powered applications where power conservation is critical.
  • Built-in Battery Voltage Monitoring: This feature allows the device to monitor the battery voltage and provide a reset signal when the voltage falls below a specific threshold, ensuring reliable operation and protection for the host system.
  • High ESD Protection: The chip is designed with high Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its durability and longevity.

Applications

The STM6601BM2DDM6F is versatile and can be used in a wide range of applications, including:

  • Portable Media Players
  • Smartphones and Tablets
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Electronic Devices

With its compact design and advanced features, the STM6601BM2DDM6F is a perfect choice for designers looking to improve the user interface and reliability of their products. STMicroelectronics' commitment to innovation ensures that the STM6601BM2DDM6F provides a sophisticated solution for the modern needs of electronics reset management.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9524 $50.7624
63+ $1.6020 $100.9260
97+ $1.5519 $150.5343
134+ $1.5018 $201.2412
173+ $1.4518 $251.1614
231+ $1.3016 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,984 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess