Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED2
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Maximum) @ If 1.36V @ 40A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 1μA @ 300V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD
Win Source Part Number 1168476-DPG80C300HB
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name DPG80C300HB
Introduction Date February 05, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DPG80C300HB CAD Model

Description

The IXYS DPG80C300HB is a fast recovery diode with a current rating of 40A.

  • Series: HiPerFRED2
  • Current Rating: 40A
  • Configuration: Common Cathode
  • Limited Supply and Demand: Yes
  • Medium Popularity: Yes
  • Manufacturer: IXYS
  • Manufacturer Website: www.ixys.com
  • Diode Type: Standard
  • Reverse Recovery Time: 35ns

You May Also Be Interested in

SMC Diode Solutions
10 Amp Schottky Barrier Rectifier 20 to 100 Volts | DIODE ARRAY SCHOTTKY 100V ITO220
Lowest to $0.2359
ECAD model for MBRF10100CT
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
Rohm Semiconductor
Lowest to $2.1189
ECAD model for RB717F T107
Rohm Semiconductor
Need more? Email Us
ECAD model for RB715H-40
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 10
Lowest to $23.0668
ECAD model for MD100A12D1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 40V VMD3
Lowest to $0.3260
ECAD model for RB715ZT2L
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
ECAD model for VS-MUR1620CT-M3
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V EMD4
Lowest to $0.5955
ECAD model for RB480Y-90T2R
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7067 $58.5335
11+ $9.6055 $105.6605
17+ $9.3054 $158.1918
23+ $9.0052 $207.1196
29+ $8.7050 $252.4450
39+ $7.8045 $304.3755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention