Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Product Status Obsolete
Type IGBT
Configuration 1 Phase
Current 40 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 22-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS40
Other Names 497-13165,-497-13165
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279074-STGIPS40W60L1
Ultra Librarian 3D Model Ultra Librarian STGIPS40W60L1 CAD Model

Description

STGIPS40W60L1 - STMicroelectronics Integrated Power Module

The STGIPS40W60L1 is a cutting-edge Integrated Power Module (IPM) from STMicroelectronics, designed to offer an efficient and compact solution for driving three-phase motor applications. This IPM is part of the SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) family, which is renowned for its high integration, reliability, and performance in motor drive applications.

At the heart of the STGIPS40W60L1 is a three-phase inverter bridge that consists of six IGBTs with a low on-state voltage drop to minimize power losses and enhance efficiency. These IGBTs are rated for a maximum continuous current of 40A and a maximum voltage of 600V, making the module capable of handling demanding power applications.

The module is equipped with a range of built-in features that simplify design and increase system reliability. These include short-circuit protection, over-temperature protection, and under-voltage lockout, all of which contribute to the safe operation of the power module. Additionally, the STGIPS40W60L1 incorporates an advanced gate drive circuit with an integrated bootstrap diode, which simplifies the PCB design by reducing the number of external components required.

The STGIPS40W60L1 comes in a compact and insulated package, which not only saves space on the circuit board but also provides excellent thermal performance. The package is designed for easy mounting and is optimized for excellent heat dissipation, ensuring the module operates within its temperature limits even under high power conditions.

Applications for the STGIPS40W60L1 include a wide range of motor control systems, such as those found in home appliances, air conditioners, fans, pumps, and general-purpose inverters. Its high integration level, combined with its robustness and ease of use, makes it an ideal choice for designers looking to create efficient and reliable motor control solutions without the complexity of discrete component designs.

Overall, the STGIPS40W60L1 by STMicroelectronics represents a powerful and versatile solution for modern three-phase motor drives, delivering performance, integration, and reliability in a user-friendly package.

You May Also Be Interested in

Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120
Powerex Inc.
MOD PV-IPM H-BRDG/CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $73.1168
ECAD model for PM50B5LA060
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75DSA120
Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
ECAD model for IRAMX20UP60A
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 4A
Need more? Email Us
ECAD model for PS11012
Powerex Inc.
MOD IPM 6PAC 600V 150A
Need more? Email Us
ECAD model for PM150CSA060
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
ECAD model for FCBS0550
Powerex Inc.
MOD IPM 7-PAC L1 100A 1200V
Lowest to $80.9871
ECAD model for PM100RL1A120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention