EN
  • EN
  • DE

LT6703IDC-2#TRMPBF

Part No LT6703IDC-2#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF 3-DFN / Comparator Single 18V Automotive 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Number of Elements 1
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 15μA
Propagation Delay (Maximum) 29μs
Hysteresis 11.5mV
Operating Temperature Range -40°C ~ 85°C
Package 3-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 3-DFN (2x2)
Win Source Part Number 781647-LT6703IDC-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6703-2
Introduction Date February 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6703IDC-2#TRMPBF CAD Model

Description

LT6703IDC-2#TRMPBF - Low Power Comparator with Reference

The LT6703IDC-2#TRMPBF is a versatile low power voltage comparator with an integrated reference from Linear Technology, designed for a wide range of applications requiring precision monitoring and control of system voltages. This high-performance device combines a precise reference, a comparator, and a robust feature set in a tiny 6-lead TSOT-23 package, making it an ideal solution for space-constrained applications.

Key Features:

  • Integrated Reference: The device includes a 400mV reference voltage, which is accurate and stable over temperature and time, ensuring reliable operation.
  • Low Power Consumption: With a quiescent current of just 6.5µA, the LT6703IDC-2#TRMPBF is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Input Voltage Range: The comparator can operate over a wide supply voltage range from 1.4V to 18V, providing flexibility in various system voltages.
  • Internal Hysteresis: The built-in hysteresis of the comparator helps to prevent output oscillation and provides noise immunity, which is essential for stable operation.
  • Fast Response Time: The device features a fast response time, which is critical for applications that require quick decision-making capabilities such as overvoltage or undervoltage protection.

Applications:

The LT6703IDC-2#TRMPBF is suitable for a broad range of applications, including but not limited to:

  • Battery monitoring
  • Power supply control
  • Threshold detection and signaling
  • Window comparators
  • Portable and compact systems

Quality and Reliability:

Linear Technology ensures that the LT6703IDC-2#TRMPBF meets the highest quality and reliability standards. The device is available in a small, low profile, surface-mount package and is rated for operation from -40°C to 125°C, accommodating a wide range of temperature environments.

In summary, the LT6703IDC-2#TRMPBF from Linear Technology is a compact, low-power comparator with an integrated voltage reference, designed for precision voltage monitoring in a variety of applications. Its combination of low power consumption, wide input voltage range, and fast response time makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8669 $52.0140
145+ $0.7113 $103.1385
220+ $0.6891 $151.6020
300+ $0.6669 $200.0700
390+ $0.6446 $251.3940
520+ $0.5779 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess