EN
  • EN
  • DE

STEVAL-MKI203V1K

Part No STEVAL-MKI203V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Interface I2C, Serial
Sensitivity ±0.5°C
Voltage - Supply 2.7V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STCN75
Base Product Number STEVAL
Other Names -1138-STEVAL-MKI203V1K,497-19450
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283704-STEVAL-MKI203V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI203V1K CAD Model

Description

The STEVAL-MKI203V1K from STMicroelectronics is a sophisticated sensor board designed to deliver high-precision motion and environmental sensing capabilities. This compact, feature-rich module is part of ST's extensive portfolio of evaluation tools, which are created to assist engineers in rapid prototyping and development of applications ranging from IoT devices to industrial sensing solutions.

Key Features

  • Advanced Sensing Technology: The board integrates state-of-the-art sensors, including accelerometers, gyroscopes, and magnetometers, for comprehensive 9-axis motion sensing.
  • Environmental Sensors: It also boasts environmental sensors that can measure parameters such as temperature, humidity, and pressure, enabling a wide range of climate monitoring applications.
  • High Accuracy: The sensors on the STEVAL-MKI203V1K provide high accuracy and resolution, making it suitable for precision applications in both consumer and industrial markets.
  • Compact Design: With its small form factor, the board can be easily integrated into space-constrained designs without sacrificing functionality.
  • Plug-and-Play: The evaluation board is designed for easy plug-and-play operation with ST's development ecosystems, facilitating seamless integration and testing.
  • Comprehensive Software Support: STMicroelectronics provides extensive software support, including drivers and libraries, to help accelerate the development process.

Applications

The versatility of the STEVAL-MKI203V1K allows it to be used in a variety of applications, such as:

  • Wearable devices
  • Gesture recognition systems
  • Robotics and drones
  • Navigation systems
  • Smart agriculture
  • Industrial automation and monitoring

Compatibility and Expansion

The board is compatible with ST's Nucleo development platform, offering easy expansion through a comprehensive set of add-on boards. This allows developers to stack additional functionality and tailor the evaluation board to specific project requirements.

Conclusion

For engineers and developers looking for a robust, high-precision sensor platform, the STEVAL-MKI203V1K from STMicroelectronics represents an ideal solution. Its combination of advanced sensors, compact size, and extensive software support makes it a powerful tool for developing the next generation of smart, sensor-based applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess