EN
  • EN
  • DE

BAL-NRF02D3

Part No BAL-NRF02D3
Manufacturer STMicroelectronics
Catalog Balun
Description IC BALUN FOR NRF51822 WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.54GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference
Insertion Loss (Max) 1.9dB
Return Loss (Min) 12dB
Mounting Surface Mount
Win Source Part Number 1022002-BAL-NRF02D3
Family Name BAL
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAL-NRF02D3 CAD Model

Description

Introducing the Product BAL-NRF02D3 from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the BAL-NRF02D3, an innovative balun that integrates matching network and harmonics filter. Tailored for applications that require a compact solution for RF circuitry, the BAL-NRF02D3 is designed to be used with Nordic Semiconductor's nRF52 series ICs, making it an ideal choice for Bluetooth Low Energy (BLE), Zigbee, or Thread applications.

Optimized Performance

The BAL-NRF02D3 is engineered to optimize the performance of the connected RF transceiver. By integrating the matching network, this balun ensures that the impedance of the transceiver perfectly matches the antenna, which is crucial for maximum power transfer and efficient communication. Additionally, the integrated harmonics filter significantly reduces the signal's unwanted harmonics, ensuring compliance with regulatory standards and preventing interference with other electronic devices.

Compact and Efficient Design

With its ultra-compact footprint, the BAL-NRF02D3 is a space-saving solution that allows for more freedom in the design of the end application. This balun is housed in a tiny 6-bump, chip-scale package that measures just 0.4 x 0.2 mm. Despite its small size, it doesn't compromise on performance, offering a low insertion loss and a high degree of balance, which contributes to the overall efficiency and range of the RF communication.

Easy Integration

The integration process of the BAL-NRF02D3 is straightforward, thanks to its compatibility with the nRF52 series and its minimal external component requirements. This balun is designed to simplify the PCB design process, reducing the overall complexity and time-to-market for products that incorporate RF capabilities.

Applications

The BAL-NRF02D3 is versatile and can be used in a variety of applications. It is particularly well-suited for wearable devices, IoT sensors, smart home devices, and any portable electronic that requires reliable wireless connectivity. Its robust design ensures that it can perform consistently in a range of environmental conditions, making it a reliable choice for developers and manufacturers alike.

Overall, the BAL-NRF02D3 from STMicroelectronics represents a perfect blend of performance, efficiency, and design convenience, making it an excellent choice for modern wireless applications.

You May Also Be Interested in

Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3217
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4762 $50.0010
260+ $0.3907 $101.5820
400+ $0.3785 $151.4000
550+ $0.3663 $201.4650
710+ $0.3541 $251.4110
945+ $0.3175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess