Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS10
Other Names 497-15127-5,-497-15127-5
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279070-STGIPS10K60A2
Ultra Librarian 3D Model Ultra Librarian STGIPS10K60A2 CAD Model

Description

STGIPS10K60A2 - Intelligent Power Module from STMicroelectronics

The STGIPS10K60A2 is a highly integrated and robust intelligent power module (IPM) designed by STMicroelectronics. This state-of-the-art module is part of ST's SLLIMMâ„¢-nano series, which stands for Small Low-Loss Intelligent Molded Module. It is specifically engineered to drive three-phase motor systems by combining advanced IGBTs with fast recovery diodes and an assortment of additional components to provide an all-in-one solution for motor drive applications.

The module is characterized by its compact footprint and exceptional electrical performance, making it an ideal choice for a wide range of applications, including home appliances, air conditioners, fans, and other low-power motor drives. The STGIPS10K60A2 offers a high level of integration, which simplifies the design process for engineers and reduces the time required to bring products to market.

Key Features:

  • Rated Voltage: The IPM is capable of handling up to 600V, providing ample overhead for common industrial and consumer voltage levels.
  • Current Rating: It has a nominal current rating of 10A, which is suitable for a variety of low to medium power applications.
  • Low On-Resistance: The low on-resistance of the IGBTs ensures high efficiency and reduced heat dissipation.
  • Over-temperature Protection: An integrated temperature sensor provides over-temperature protection, enhancing the module's reliability and longevity.
  • Short-circuit Rated IGBTs: The IGBTs within the module are rated for short-circuit conditions, offering additional protection against electrical faults.
  • Isolated Package: The module comes in an isolated package, which minimizes the need for additional insulation components and simplifies the thermal design.
  • Built-in Bootstrap Diodes: Integrated bootstrap diodes with dedicated high-voltage clamping are included for easy implementation of the high-side drive function.
  • Under-voltage Lockout: All the high-side and low-side gate driver channels have under-voltage lockout protection to ensure the IGBTs operate within their safe voltage range.

With its comprehensive set of protections and integrated features, the STGIPS10K60A2 provides a reliable and efficient solution for controlling three-phase motors. Its compact design and ease of use make it a preferred choice for designers who require a high-performance power module for their motor control systems.

For more detailed information, including the complete datasheet and application notes, please visit the STMicroelectronics official website.

You May Also Be Interested in

ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250
Infineon Technologies
Control Integrated POwer System
Lowest to $10.8550
ECAD model for IGCM06F60GA
ON Semiconductor
INTELLIGENT POWER MODULE (IPM), / Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 38-PowerDIP Module (0.610", 24.00mm), 24 Leads
Lowest to $55.1865
ECAD model for NFAQ1060L36T
ON Semiconductor
IPM IGBT 600V 5A 26-Pin SPM26-AAA Tube / Smart Power Module | MOD SPM 600V 5A SPM26-AA
Lowest to $9.4135
ECAD model for FNB40560
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $6.1665
ECAD model for FSB50550AT
Powerex Inc.
MOD IPM 6-PAC 25A 1200V DIP / Power Driver Module IGBT 3 Phase 1.2 kV 25 A 42-PowerDip Module (1.404", 35.67mm)
Lowest to $72.2527
ECAD model for PSS25SA2FT
Rohm Semiconductor
600V IGBT INTELLIGENT POWER MODU / Power Driver Module IGBT 3 Phase Inverter 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $23.7635
ECAD model for BM64375S-VA
Infineon Technologies
Control Integrated Power System
Lowest to $14.9598
ECAD model for IGCM04F60GA
ON Semiconductor
AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Lowest to $55.2095
ECAD model for FTCO3V85A1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention