EN
  • EN
  • DE

STGIPQ5C60T-HZS

Part No STGIPQ5C60T-HZS
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description PWR MODULE 600V 5A 26DIP / Power Driver Module IGBT 3 Phase Inverter 600 V 5 A 26-PowerDIP Module (0.846", 21.48mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 5 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STGIPQ5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 360
Win Source Part Number 1005379-STGIPQ5C60T-HZS
Ultra Librarian 3D Model Ultra Librarian STGIPQ5C60T-HZS CAD Model

Description

Introducing the STGIPQ5C60T-HZS from STMicroelectronics

The STGIPQ5C60T-HZS is a state-of-the-art power integrated module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This module is part of ST's SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically tailored for applications requiring high efficiency, compactness, and robust performance.

Key Features

  • Advanced IGBT Technology: The module incorporates advanced Insulated Gate Bipolar Transistor (IGBT) technology to deliver exceptional power efficiency and switching performance, making it ideal for a wide range of high-voltage applications.
  • Integrated Bootstrap Diodes: With integrated bootstrap diodes for the high-side gate-drive circuitry, the STGIPQ5C60T-HZS simplifies the PCB layout and reduces external component count, leading to a more compact and reliable design.
  • Optimized for Low Electromagnetic Emissions: This module is designed to minimize electromagnetic interference (EMI), ensuring compliance with stringent EMI regulations and enhancing the performance of the end application.
  • Overtemperature Protection: The built-in overtemperature protection feature safeguards the module from thermal overload, enhancing its longevity and reliability.
  • 3.3V, 5V, 15V Compatible Inputs: The logic inputs are compatible with a wide range of gate-drive voltages, providing flexibility in control circuit design.

Applications

The STGIPQ5C60T-HZS is versatile and can be used in various applications, including:

  • Motor drives for industrial automation
  • Home appliances such as washing machines and air conditioners
  • Fans and pumps
  • Lighting systems
  • Power supplies

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGIPQ5C60T-HZS is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs under the most demanding conditions. Customers can trust this power integrated module to provide a long-lasting and efficient solution for their power management needs.

With its combination of advanced technology, integrated features, and robust protection mechanisms, the STGIPQ5C60T-HZS from STMicroelectronics is an excellent choice for designers looking to optimize their power systems while reducing overall system complexity and cost.

You May Also Be Interested in

Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3179 $63.1790
23+ $5.1840 $119.2320
35+ $5.0219 $175.7665
48+ $4.8599 $233.2752
62+ $4.6980 $291.2760
83+ $4.2120 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess