Microchip Technology MCP100T-300I/TT Microcontroller
The MCP100T-300I/TT is a highly reliable, precision voltage supervisor device designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact and efficient component is engineered to keep microcontroller-based systems safe by monitoring the power supply voltage and ensuring that it remains within acceptable limits.
The MCP100T-300I/TT is particularly well-suited for battery-powered applications due to its low power consumption and small package size. It features a preset trigger threshold voltage of 3.00V, which makes it ideal for 3.3V systems. Once the supply voltage drops below this threshold, the MCP100T-300I/TT generates a reset signal to the microcontroller, effectively preventing any malfunction due to insufficient power.
Key Features:
- Voltage Threshold: Precisely set at 3.00V, suitable for systems that operate around the 3.3V range.
- Temperature Range: The device operates over the industrial temperature range, from -40°C to +85°C, ensuring reliability under varying environmental conditions.
- Reset Timeout: It offers a significant delay before issuing a reset, allowing the system voltage to stabilize.
- Low Power Consumption: Designed for power-sensitive applications, it helps to conserve battery life.
- Packaging: Available in a 3-pin SOT-23 package, the MCP100T-300I/TT is compact and suitable for space-constrained applications.
- Reset Output Stage: The device can be configured for either push-pull or open-drain operation, providing design flexibility.
With its built-in hysteresis to prevent false triggering and a guaranteed valid reset output down to VDD of 1.0V, the MCP100T-300I/TT is a robust solution for system monitoring. Whether used in automotive, industrial, or consumer electronics, this voltage supervisor ensures that your application runs smoothly and reliably, even under conditions of fluctuating power supply.
Microchip Technology's MCP100T-300I/TT is a testament to the company's commitment to quality and innovation, offering a simple yet effective way to enhance the operational stability of electronic systems.