EN
  • EN
  • DE

SBC-S32V234

Part No SBC-S32V234
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A53
Utilized IC / Part S32V234
Mounting Type Fixed
Contents Board(s), Power Supply, Accessories
Base Product Number SBC-S32
Other Names 568-13526,935358813598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1284097-SBC-S32V234
Ultra Librarian 3D Model Ultra Librarian SBC-S32V234 CAD Model

Description

The SBC-S32V234 is a high-performance automotive-grade development board designed by NXP Semiconductors. This board is built around the S32V234 processor, a system-on-chip solution that integrates advanced image processing, computer vision capabilities, and a host of other features making it ideal for a multitude of automotive applications such as Advanced Driver Assistance Systems (ADAS), front camera applications, surround view, and machine learning.

Key Features

  • Powerful Computing: At the heart of the SBC-S32V234 is the S32V234 processor, which includes an ARM® Cortex®-A53 quad-core CPU for high-performance general-purpose processing, coupled with an ARM® Cortex®-M4 core for real-time processing.
  • Advanced Vision Processing: The board features the APEX-2 graphic processing unit, providing the computational horsepower necessary for real-time image processing and computer vision algorithms.
  • Robust Connectivity: With Ethernet, CAN, LIN, and FlexRay communication interfaces, the SBC-S32V234 is well-equipped for in-vehicle networking and communication with other automotive systems.
  • Automotive Interfaces: The development board provides a range of automotive interfaces including MIPI CSI-2 and LVDS for camera input, HDMI for display output, and PCIe for high-speed peripheral connectivity.
  • Memory: The SBC-S32V234 comes with ample memory options, including DDR3 RAM and flash storage, to handle complex applications and data-intensive tasks.

Development Support

The SBC-S32V234 is supported by a comprehensive suite of development tools and software, including NXP's Vision SDK, which offers optimized libraries for vision and sensor fusion applications. The board is also compatible with standard development environments and tools, allowing for a flexible and efficient development process.

Applications

This versatile development board is suitable for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Autonomous Driving Systems
  • Smart Camera Systems
  • Driver Monitoring
  • Object and Lane Detection
  • Traffic Sign Recognition

With its powerful processing capabilities, advanced vision processing, and robust connectivity, the SBC-S32V234 development board from NXP is an exceptional platform for developing cutting-edge automotive applications.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess