EN
  • EN
  • DE

DSPIC33FJ256GP710-I/PF

Part No DSPIC33FJ256GP710-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Manufacturer Homepage www.microchip.com
Win Source Part Number 718275-DSPIC33FJ256GP710-I/PF
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33FJ256GP710
Introduction Date May 16, 2007
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP710-I/PF CAD Model

Description

dsPIC33FJ256GP710-I/PF Digital Signal Controller

The dsPIC33FJ256GP710-I/PF is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control required for demanding embedded applications. This DSC is part of Microchip's dsPIC33F family, known for its rich set of features that enable efficient and robust designs in various industries including automotive, industrial control, motor control, power conversion, and consumer electronics.

Key Features:

  • CPU: The dsPIC33FJ256GP710-I/PF boasts a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 40 MIPS (million instructions per second).
  • Program Memory: It comes with 256 KB of flash memory, providing ample space for complex algorithms and application code.
  • RAM: 30 KB of RAM is available for data storage and manipulation, ensuring smooth operation and multitasking capabilities within applications.
  • Digital I/O: With 85 versatile I/O pins, this DSC allows for extensive interfacing with peripherals and external devices.
  • Advanced Peripherals: It includes a variety of integrated peripherals such as UART, SPI, I2C modules for serial communication, as well as PWM outputs and input capture for precise control over motor and power applications.
  • Analog Features: The device also features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing it to handle complex analog signals and convert them for digital processing.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V makes it suitable for low-power applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The dsPIC33FJ256GP710-I/PF is available in an 100-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

With its robust architecture and comprehensive feature set, the dsPIC33FJ256GP710-I/PF is well-suited for a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Processing and Pro Audio Equipment
  • Consumer Electronics

The dsPIC33FJ256GP710-I/PF from Microchip Technology provides a blend of the control capabilities of a microcontroller with the computational speed of a digital signal processor, making it a versatile choice for engineers and designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess