EN
  • EN
  • DE

STGIPQ3H60T-HZ

Part No STGIPQ3H60T-HZ
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 13.5V-18V 26N2DIP / Motor Driver IGBT 26-N2DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tube
Motor Type - AC, DC AC, Synchronous
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Technology IGBT
Applications Appliance
Voltage - Supply 13.5V ~ 18V
Voltage - Load 500V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 26-DIP Module
Supplier Device Package 26-N2DIP
Base Product Number STGIPQ3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-16311-5,497-16311-5
Standard Package 360
Win Source Part Number 1014356-STGIPQ3H60T-HZ
Ultra Librarian 3D Model Ultra Librarian STGIPQ3H60T-HZ CAD Model

Description

The STGIPQ3H60T-HZ is a cutting-edge Intelligent Power Module (IPM) developed by STMicroelectronics, designed to offer a highly efficient and compact solution for advanced motor drive applications. This IPM integrates a three-phase inverter power stage with gate drivers and protection features in a single package, making it an ideal choice for driving three-phase brushless motors in a variety of applications such as air conditioners, washing machines, refrigerators, fans, and more.

Key Features:

  • High Integration: The module combines IGBTs, freewheeling diodes, gate drivers, and protection circuitry in one compact package, simplifying design and reducing external component count.
  • Advanced IGBT Technology: Utilizes STMicroelectronics' field-stop trench IGBTs, providing low on-state voltage drop and reduced switching losses for improved thermal performance and efficiency.
  • Over-temperature Protection: Features an integrated temperature sensor for over-temperature protection, ensuring reliable operation and preventing damage from overheating.
  • Under-voltage Lockout: The built-in under-voltage lockout (UVLO) function protects the device and the motor from operating at low efficiency during undervoltage conditions.
  • Short-circuit Rated IGBTs: The IGBTs within the module are short-circuit rated, providing additional protection against electrical faults and enhancing overall system robustness.
  • Optimized for 15kHz Switching Frequency: Designed to operate at a switching frequency up to 15kHz, allowing for a good balance between efficiency and electromagnetic interference (EMI) performance.
  • Compact and Robust Package: Encased in a high-isolation, low thermal resistance package, it ensures safe operation and is suitable for high-density power applications.

Applications:

The STGIPQ3H60T-HZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Home appliances
  • Air conditioning units
  • Industrial motor drives
  • Fans and blowers
  • Pumps and compressors

With its blend of performance, integration, and protection, the STGIPQ3H60T-HZ from STMicroelectronics represents a reliable and efficient solution for designers looking to improve the performance and reliability of their motor drive systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess