EN
  • EN
  • DE

STGIB15CH60TS-L

Part No STGIB15CH60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM(TM) - 2ND SERIES IPM, 3-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.134", 28.80mm)
Base Product Number STGIB15
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678339-STGIB15CH60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIB15CH60TS-L CAD Model

Description

STGIB15CH60TS-L - An Intelligent Power Module from STMicroelectronics

The STGIB15CH60TS-L is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This module is part of the SLLIMM™-nano series and is specifically engineered to provide a compact and high-performance solution for advanced motor drive applications such as washing machines, fans, and other home appliances.

Key Features

  • Integrated Design: The STGIB15CH60TS-L incorporates a three-phase inverter with six IGBTs, freewheeling diodes, and an array of control and protection features, all within a single, space-saving package.
  • High-Voltage Capability: With a maximum operating voltage of 600V, this IPM is capable of handling high power levels required for a wide range of applications.
  • Advanced IGBT Technology: Utilizing STMicroelectronics' field-proven IGBT technology, the module ensures efficient and reliable operation under various conditions.
  • Overcurrent Protection: The module includes a dedicated circuitry for overcurrent protection, enhancing the safety and longevity of the application it is used in.
  • Thermal Management: An optimized thermal design allows for effective heat dissipation, ensuring stable performance and preventing overheating.
  • Low Power Loss: The IPM is designed to minimize power loss during operation, which results in higher efficiency and reduced energy consumption.
  • Easy to Implement: Its user-friendly interface simplifies the design process, enabling quick and easy integration into a variety of motor drive systems.

Applications

The STGIB15CH60TS-L is ideal for a range of applications that demand efficient power conversion and control. Its robust design and integrated features make it particularly well-suited for:

  • Home Appliances
  • Small Electric Drives
  • Fan Controllers
  • Pumps and Compressors

With its combination of high performance, reliability, and ease of use, the STGIB15CH60TS-L from STMicroelectronics represents a powerful solution for designers looking to enhance the functionality and efficiency of their motor control systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0226 $60.1130
11+ $9.8647 $108.5117
16+ $9.5564 $152.9024
22+ $9.2482 $203.4604
28+ $8.9399 $250.3172
38+ $8.0151 $304.5738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess