EN
  • EN
  • DE

STGD19N40LZ

Part No STGD19N40LZ
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 20V 40A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features IGBT - 390 V 25 A 125 W Surface Mount DPAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STGD19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15310-6, 497-15310-2, 497-15310-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935362-STGD19N40LZ
Ultra Librarian 3D Model Ultra Librarian STGD19N40LZ CAD Model

Description

STGD19N40LZ - N-channel 400 V, 0.135 Ω typ., 17 A MDmesh™ DM2 Power MOSFET in a DPAK package

The STGD19N40LZ is a high-performance N-channel power MOSFET from STMicroelectronics, designed with the innovative MDmesh™ DM2 technology that combines excellent RDS(on) with low gate charge. This device is optimized for a wide range of applications that require high efficiency and power density, making it an ideal choice for switch-mode power supplies, lighting applications, DC-AC inverters, and more.

With a drain-source voltage (VDS) of 400 V, the STGD19N40LZ can handle high voltage applications with ease. Its low on-resistance of just 0.135 Ω (typical) minimizes conduction losses, while the 17 A continuous drain current (ID) capability ensures robust performance in demanding situations. This MOSFET is housed in a DPAK package, which is known for its compact footprint and excellent thermal performance.

Key features of the STGD19N40LZ include:

  • 400 V drain-source voltage (VDS) rating for high voltage operation
  • Ultra-low on-resistance (RDS(on)) of 0.135 Ω (typical) to reduce power losses
  • High continuous drain current (ID) of 17 A for robust power handling
  • MDmesh™ DM2 technology that ensures high efficiency and fast switching
  • Low gate charge (Qg) for reduced switching losses
  • 100% avalanche tested to guarantee reliability in harsh conditions
  • DPAK package for a compact design and efficient heat dissipation

The STGD19N40LZ also features Zener-protected gate, providing intrinsic protection against electrostatic discharge (ESD) and enhancing the reliability of the device in sensitive applications. Its fast switching speed, combined with the low gate charge, makes it suitable for high-frequency circuits, contributing to the reduction of electromagnetic interference (EMI).

STMicroelectronics' commitment to sustainability is evident in the STGD19N40LZ, which is RoHS compliant and free from environmentally harmful substances. Engineers looking for a power MOSFET with a strong balance of efficiency, reliability, and thermal performance will find the STGD19N40LZ to be an excellent choice for their power conversion and management needs.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8078 $63.2730
80+ $1.4834 $118.6720
125+ $1.4371 $179.6375
170+ $1.3906 $236.4020
215+ $1.3443 $289.0245
290+ $1.2053 $349.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess