Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 6A
Current - Collector Pulsed (Icm) 21A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 3A
Maximum Power 20W
Switching Energy 20μJ (on), 68μJ (off)
Input Type Standard
Gate Charge 13.6nC
Td (on/off) at 25°C 12ns/76ns
Test Condition 390V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 21ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Family Part Number STG*6NC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261025-STGF6NC60HD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF6NC60HD CAD Model

Description

The STGF6NC60HD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer a high level of performance for a wide range of power applications, making it a reliable choice for electronic enthusiasts and professionals alike.

Key Features

  • High Speed: The STGF6NC60HD is known for its high switching speed, which is essential for applications requiring quick response times.
  • Low On-Voltage Drop (Vce(on)): This IGBT features a low on-voltage drop, which translates to reduced conduction losses and improved efficiency in power circuits.
  • High Current Rating: With its high current rating, the STGF6NC60HD can handle significant amounts of power, making it suitable for demanding applications.
  • High Frequency Operation: It is optimized for high frequency operation, which is beneficial for applications like switch-mode power supplies and converters.
  • Robustness: The device is designed with a robust package to ensure reliability and longevity even under harsh conditions.

Applications

The STGF6NC60HD is versatile and can be used in a variety of applications, including:

  • Motor Drives
  • Inductive Heating
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Welding Equipment

Technical Specifications

The STGF6NC60HD is characterized by its technical specifications that make it suitable for high-performance applications:

  • Voltage Rating: 600V - This ensures the IGBT can handle high voltage applications without breakdown.
  • Current Rating: The device can support a continuous collector current, making it suitable for high power applications.
  • Package: TO-220FP - The fully molded package offers excellent thermal performance and is easy to mount on a PCB.

In conclusion, the STGF6NC60HD IGBT from STMicroelectronics is an excellent choice for designers looking to enhance efficiency, reliability, and performance in their power management systems. With its robust construction and superior electrical characteristics, this IGBT stands as a testament to STMicroelectronics' commitment to providing high-quality semiconductor products.

You May Also Be Interested in

Microsemi Corporation
Thunderbolt High Speed NPT IGBT
Need more? Email Us
ECAD model for APT30GS60KRG
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
Infineon Technologies
IGBT 1200V 6.2A 62W TO220-3
Need more? Email Us
ECAD model for SKP02N120XKSA1
ON Semiconductor
IGBT TRENCH FIELD STOP 650V DIE
Need more? Email Us
ECAD model for NGTD21T65F2SWK
Infineon Technologies
PDP TRENCH 1GBT | IGBT 300V 110A 255W D2PAK
Need more? Email Us
ECAD model for IRGS4055PBF
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $1.9766
ECAD model for NGTB45N60S1WG
Infineon Technologies
Need more? Email Us
ECAD model for SKD04N60LV
ON Semiconductor
IGBT - Ultra Field Stop
Lowest to $2.6780
ECAD model for NGTB40N120FL3WG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4368 $57.4720
95+ $1.1790 $112.0050
150+ $1.1422 $171.3300
205+ $1.1053 $226.5865
265+ $1.0685 $283.1525
355+ $0.9579 $340.0545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention