EN
  • EN
  • DE

IKP06N60T

Part No IKP06N60T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185367-IKP06N60T
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKP06N60T CAD Model

Description

The IKP06N60T is an insulated gate bipolar transistor (IGBT) manufactured by Infineon Technologies. IGBTs are semiconductor devices that combine the characteristics of both MOSFETs and bipolar junction transistors (BJTs). This particular IGBT is designed for high-speed switching applications.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power to AC power.
  • Welding Machines: Provides high-speed switching for efficient power conversion.
  • Induction Heating: Drives high-frequency currents for heating applications.
  • Power Factor Correction (PFC): Improves the power factor of electronic devices and systems.
  • Motor Drives: Controls the speed and torque of electric motors in industrial and automotive applications.

Features

  • Voltage Rating: 600V
  • Current Rating: 6A
  • Fast Switching Speed: Enables efficient power conversion.
  • Low Saturation Voltage: Reduces power losses and improves efficiency.
  • Integrated Gate Resistor: Simplifies gate drive circuit design.

Benefits

  • High Efficiency: Reduces power losses in switching applications.
  • Improved System Performance: Enables faster and more precise control.
  • Simplified Design: Integrated features reduce the need for external components.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced System Cost: Optimized performance can lead to lower overall system costs.

Additional Details

The IKP06N60T IGBT features a collector-emitter voltage rating of 600V and a continuous collector current rating of 6A. It is characterized by its fast switching speed and low saturation voltage, which contribute to its high efficiency. The device includes an integrated gate resistor to simplify gate drive circuit design and reduce external component count. The IKP06N60T is typically packaged in a TO-220 through-hole package. The gate charge is relatively low. This IGBT is designed for hard switching topologies and offers excellent robustness. Its low switching losses ensure high efficiency and reduced heat dissipation in power conversion systems.

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2066 $54.2970
90+ $1.1288 $101.5920
140+ $1.0899 $152.5860
200+ $1.0120 $202.4000
260+ $0.9731 $253.0060
325+ $0.9342 $303.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,076 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess