The SGM2N60UF is a 600V, 2A N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-voltage, high-speed switching applications. This MOSFET features a fast body diode and low gate charge, contributing to efficient operation and reduced switching losses.
Applications:
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- Switch-mode power supplies (SMPS)
- Lighting ballasts
- High-voltage DC-DC converters
Features:
- High voltage: 600V Drain-Source Voltage (VDS)
- Low on-resistance: RDS(on) = 4.5 Ohms (typical) @ VGS = 10V
- Fast switching speed
- Low gate charge (Qg)
- Avalanche energy rated
- Fast recovery body diode
Benefits:
- Improved efficiency in power supplies due to low RDS(on) and fast switching.
- Reduced power losses, leading to cooler operation and extended component life.
- Simplified thermal management due to efficient performance.
- Enhanced system reliability due to avalanche energy capability.
- Reduced EMI (electromagnetic interference) due to fast recovery body diode.
Additional Details:
The SGM2N60UF is available in a TO-251 package. It is RoHS compliant. This MOSFET is suitable for both hard-switching and soft-switching topologies. The device's gate threshold voltage is typically around 3V, making it compatible with standard gate drive circuits. The maximum junction temperature is 150°C. The continuous drain current is 2A, and the pulsed drain current can reach up to 8A.