EN
  • EN
  • DE

SGL25N120RUF

Part No SGL25N120RUF
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Short Circuit Rated IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1248497-SGL25N120RUF
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGL25N120RUF CAD Model

Description

The SGL25N120RUF is an insulated gate bipolar transistor (IGBT) manufactured by Fairchild/ON Semiconductor. It's designed for high-voltage, high-current switching applications, offering a combination of MOSFET-like input characteristics and bipolar transistor-like output characteristics. This makes it suitable for applications requiring efficient and reliable power switching.

Applications:

  • Induction heating: Used in induction heating systems for efficient power switching.
  • Welding equipment: Employed in welding machines for controlling the welding current and voltage.
  • Uninterruptible power supplies (UPS): Found in UPS systems for switching between the main power source and the battery backup.
  • Power factor correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Motor drives: Employed in motor drives for controlling the speed and torque of motors.

Features:

  • IGBT technology: Combines the advantages of MOSFETs and bipolar transistors.
  • 1200V blocking voltage: Can withstand high voltage levels.
  • 25A continuous collector current: Can handle high current levels.
  • Low VCE(sat): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables efficient power switching.
  • Isolated package: Provides electrical isolation between the control circuit and the power circuit.

Benefits:

  • High efficiency: Reduces power loss and improves overall system efficiency.
  • High voltage and current capabilities: Enables control of high-power circuits.
  • Fast switching: Enables precise control of power and reduces switching losses.
  • Robust design: Withstands harsh operating conditions and provides reliable performance.
  • Easy to use: Simplifies circuit design and reduces component count.

Technical Specifications: The SGL25N120RUF has a collector-emitter voltage (VCE) rating of 1200V and a continuous collector current (IC) rating of 25A. The gate-emitter voltage (VGE) rating is ±20V. The collector-emitter saturation voltage (VCE(sat)) is typically around 2.1V at an IC of 25A and a VGE of 15V. The switching times are typically in the nanosecond range. It is available in a TO-220 package. Refer to the Fairchild/ON Semiconductor datasheet for precise specifications, application notes, and safety guidelines.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0023 $60.0276
29+ $4.1049 $119.0421
44+ $3.9767 $174.9748
61+ $3.8485 $234.7585
78+ $3.7203 $290.1834
104+ $3.3356 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess