EN
  • EN
  • DE

BAR42NFILM

Part No BAR42NFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 231232-BAR42NFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR42NFILM CAD Model

Description

The BAR42NFILM is a high-performance, dual Schottky barrier diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is engineered to meet the rigorous demands of modern electronic circuits, providing efficient and reliable performance in a compact SOT-23 package. It's an ideal choice for applications requiring fast switching and low voltage drop.

Key Features

  • Low Forward Voltage Drop: The diode features a very low forward voltage drop, which enhances power efficiency and reduces thermal stress on the device, making it suitable for high-efficiency operations.
  • Fast Switching Speed: With its fast switching capability, the BAR42NFILM is perfect for high-frequency applications, ensuring minimal losses and improved overall performance.
  • High Reliability: STMicroelectronics has designed this diode with reliability in mind, ensuring that it can withstand the test of time even under stressful conditions.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and meets the current standards for electronic components.

Applications

The versatility of the BAR42NFILM allows it to be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Switching Power Supplies
  • Reverse Voltage Protection
  • Low-Voltage Rectifiers
  • Or-ing Diode in Redundant Power Systems

Technical Specifications

The BAR42NFILM boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Package Type: SOT-23
  • Configuration: Dual Common Cathode
  • Peak Repetitive Reverse Voltage: 30 V
  • Forward Continuous Current: 200 mA
  • Power Dissipation: 200 mW

With its robust design, the BAR42NFILM from STMicroelectronics is a reliable and efficient solution for a variety of electronic applications. Its small form factor combined with its high-performance characteristics ensures that it is a go-to choice for designers looking to optimize their circuitry without compromising on quality or durability.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess