EN
  • EN
  • DE

STGB30H60DLLFBAG

Part No STGB30H60DLLFBAG
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB
Package Tape & Reel (TR)
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.15V @ 5V, 30A
Power - Max 260 W
Switching Energy 600µJ (off)
Input Type Logic
Gate Charge 110 nC
Td (on/off) @ 25°C -/320ns
Test Condition 400V, 30A, 10Ohm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB30
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277372-STGB30H60DLLFBAG
Ultra Librarian 3D Model Ultra Librarian STGB30H60DLLFBAG CAD Model

Description

STGB30H60DLLFBAG - STMicroelectronics

The STGB30H60DLLFBAG is a state-of-the-art power semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This IGBT (Insulated Gate Bipolar Transistor) is designed to offer high-efficiency switching and fast switching speeds for a wide range of power applications. It is particularly well-suited for applications that require a robust and reliable high-voltage capability, combined with low conduction and switching losses.

Key Features:

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, making it suitable for mid to high-voltage applications.
  • Current Handling: It can handle continuous collector current up to 30A, ensuring it can manage significant power levels.
  • Low On-State Voltage: The STGB30H60DLLFBAG features a low on-state voltage drop to enhance power efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • High Switching Speed: The device offers fast switching characteristics, which is beneficial for reducing switching losses and improving the performance of power conversion systems.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces the need for external components.
  • Robustness: It is designed with a rugged, reliable construction that can withstand harsh operating conditions, making it suitable for industrial applications.

Applications:

The STGB30H60DLLFBAG is versatile and can be utilized in a variety of power applications, including but not limited to:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Switched-mode power supplies (SMPS)
  • High-frequency converters and inverters

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGB30H60DLLFBAG is manufactured using robust and advanced fabrication techniques, ensuring it meets the stringent requirements of industrial and commercial power systems. Users can rely on this IGBT to deliver consistent performance and longevity.

Overall, the STGB30H60DLLFBAG is an excellent choice for designers who require a high-performance IGBT that can handle demanding power applications while maintaining efficiency and reliability.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess