EN
  • EN
  • DE

STWBC-WATR

Part No STWBC-WATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER BATT CHRG 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Digital Power Controller
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STWBC
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851940-STWBC-WATR
Ultra Librarian 3D Model Ultra Librarian STWBC-WATR CAD Model

Description

STWBC-WATR - Wireless Charging Controller from STMicroelectronics

The STWBC-WATR is an advanced wireless charging controller designed by STMicroelectronics, tailored for water-resistant applications. This cutting-edge device is engineered to facilitate the integration of wireless charging capabilities into a wide range of consumer electronics, particularly where water resistance is a crucial requirement. The STWBC-WATR stands out for its ability to deliver power through inductive coupling with enhanced efficiency and reliability, making it an ideal solution for devices such as smartwatches, fitness trackers, and other wearable or portable gadgets.

At the heart of the STWBC-WATR's functionality is its support for the Qi wireless charging standard, ensuring compatibility with a vast ecosystem of wireless charging products. The controller operates at a resonant frequency of 100-200 kHz, which is typical for Qi-compliant devices, and can be configured to work with both single and multiple coils, providing flexibility in design and application. Furthermore, the chip is designed to optimize power transfer while minimizing energy loss, thus boosting the charging efficiency.

One of the key features of the STWBC-WATR is its IPX7 compliance, which signifies its resistance to water immersion for up to 30 minutes at a depth of 1 meter. This robust protection is essential for devices that may be exposed to wet environments, offering peace of mind to users who demand durability and reliability from their wireless charging solutions.

The controller also incorporates a range of safety features, including foreign object detection (FOD), over-temperature protection, and over-voltage protection, safeguarding both the charging device and the receiver from potential hazards. Additionally, the STWBC-WATR is equipped with an efficient power management system, which ensures optimal energy usage and prolongs the battery life of the end device.

Developers will appreciate the ease of integration provided by the STWBC-WATR, as it comes with comprehensive support and documentation, including reference designs and evaluation tools. This enables a streamlined development process, allowing for quick and efficient incorporation of wireless charging into product designs.

In summary, the STWBC-WATR from STMicroelectronics represents a robust, efficient, and versatile wireless charging solution that meets the demands of water-resistant applications, ensuring seamless integration and reliable performance in a variety of consumer electronics.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4870 $52.2270
50+ $2.0406 $102.0300
76+ $1.9769 $150.2444
105+ $1.9131 $200.8755
136+ $1.8493 $251.5048
181+ $1.6580 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess