EN
  • EN
  • DE

DM385AAARD11

Part No DM385AAARD11
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821790-DM385AAARD11
Ultra Librarian 3D Model Ultra Librarian DM385AAARD11 CAD Model

Description

The Texas Instruments DM385AAARD11 is a cutting-edge digital media processor based on the DaVinci™ technology, designed to meet the demanding needs of modern multimedia applications. This high-performance system-on-chip (SoC) integrates advanced image processing and video encoding capabilities, making it an ideal solution for a wide range of products, including security cameras, video conferencing systems, digital signage, and other video-centric devices.

Key Features

  • Advanced Video Processing: The DM385AAARD11 boasts a powerful ARM Cortex-A8 core running at up to 1 GHz, coupled with a dedicated DSP for efficient video and image processing tasks.
  • High-Definition Support: It supports full HD video encoding and decoding, allowing for crystal-clear image quality and smooth playback of high-resolution content.
  • Multiple Codec Support: The processor is capable of handling a variety of codecs, including H.264, MPEG-4, and MJPEG, providing flexibility in designing multimedia applications.
  • Connectivity Options: With an array of connectivity features such as HDMI, USB, and Ethernet, the DM385AAARD11 ensures seamless integration into existing systems and infrastructures.
  • Low Power Consumption: Despite its robust performance, the DM385AAARD11 is designed for energy efficiency, making it suitable for battery-powered devices or applications where power consumption is a critical factor.

Applications

The versatility of the DM385AAARD11 allows it to be used in a variety of applications. Its robust video processing capabilities are particularly beneficial in:

  • IP networked cameras for surveillance
  • Video conferencing solutions
  • Interactive digital signage displays
  • Portable medical imaging devices
  • Automotive infotainment systems

Technical Specifications

Processor Core ARM Cortex-A8
Max CPU Frequency 1 GHz
Video Encoding 1080p HD
Supported Codecs H.264, MPEG-4, MJPEG
Connectivity HDMI, USB, Ethernet

With its robust feature set and flexible application range, the Texas Instruments DM385AAARD11 is a powerful tool for developers looking to create high-quality digital media products that stand out in the market.

You May Also Be Interested in

Others
Lowest to $0.3269
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4195 $89.4195
2+ $86.5350 $173.0700
3+ $83.6505 $250.9515
5+ $74.9970 $374.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess