EN
  • EN
  • DE

STGB10NB60ST4

Part No STGB10NB60ST4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 29A 80W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 29A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.75V @ 15V, 10A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 600μJ (on), 5mJ (off)
Input Type Standard
Gate Charge 33nC
Turn-on and Turn-off delay time 700ns/1.2μs
Testing Conditions 480V, 10A, 1 kOhm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1102994-STGB10NB60ST4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB10NB60ST4 CAD Model

Description

STGB10NB60ST4 - IGBT from STMicroelectronics

The STGB10NB60ST4 is a high-performance insulated-gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is designed to meet the demands of a wide range of high-power switching applications, offering a perfect blend of low conduction losses and high switching speeds. With its robust and energy-efficient design, the STGB10NB60ST4 is particularly well-suited for applications such as motor drives, uninterruptible power supplies (UPS), and inverter circuits for renewable energy sources.

Featuring a maximum collector-emitter voltage (V<sub>CE) of 600V, the STGB10NB60ST4 can handle significant voltage stress during operation, making it reliable for high-voltage applications. The device boasts a collector current (I<sub>C) rating of 10A, ensuring it can manage substantial power levels. Additionally, its low gate charge and minimized total conduction losses contribute to its overall efficiency and performance.

The STGB10NB60ST4 incorporates STMicroelectronics' advanced trench gate field-stop technology, which enables the device to achieve an optimal trade-off between switching performance and on-state behavior. This technology helps in reducing the turn-off energy (E<sub>off) and improving the device's robustness against hard switching conditions. Moreover, the IGBT is characterized by a very tight parameter distribution, which results in consistent performance and simplifies the design process for engineers.

The package of the STGB10NB60ST4 is D2PAK, a surface-mount package that is compact and offers good thermal performance, making it easy to integrate into various circuit designs. The device also features a co-packaged fast recovery diode, which provides additional protection against over-voltages and enhances the efficiency of the switching circuit by reducing recovery losses.

In summary, the STGB10NB60ST4 from STMicroelectronics is a robust and efficient IGBT that is ideal for a wide array of power applications. Its cutting-edge technology, high voltage and current handling capabilities, and compact surface-mount package make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1056 $60.8080
130+ $0.9071 $117.9230
200+ $0.8789 $175.7800
275+ $0.8505 $233.8875
355+ $0.8221 $291.8455
475+ $0.7371 $350.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess