EN
  • EN
  • DE

MBRD835LT4

Part No MBRD835LT4
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE Power Rectifier | DIODE SCHOTTKY 35V 8A DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 35V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 510mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1.4mA at 35V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBRD835
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216352-MBRD835LT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRD835LT4 CAD Model

Description

Product Overview: MBRD835LT4 - ON Semiconductor

The MBRD835LT4 from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the rigorous demands of high-efficiency power supply manufacturing. This rectifier is well-suited for a variety of applications, including switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The MBRD835LT4 offers a low forward voltage drop, which enhances system efficiency by reducing the power losses during operation.
  • High Surge Capacity: This device can handle high surge currents, making it reliable in applications where inrush currents are prevalent.
  • High Frequency Operation: With its fast switching capability, the MBRD835LT4 is optimized for high-frequency applications, minimizing switching losses and noise.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, especially important for critical applications.

Electrical Characteristics

The MBRD835LT4 boasts a forward continuous current of 8 A and a peak repetitive reverse voltage of 35 V. Its low forward voltage drop and high-current capability ensure that the device operates efficiently, even under high switching frequencies and demanding conditions.

Package and Environmental Compliance

Encased in a DPAK (TO-252) package, the MBRD835LT4 is not only compact but also offers excellent power density for its size. ON Semiconductor is committed to environmental sustainability, and as such, the MBRD835LT4 is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the MBRD835LT4 allows it to be integrated into a wide range of applications, including:

  • Power supply units for consumer electronics
  • Telecommunications systems
  • Automotive applications
  • Industrial power systems

In conclusion, the MBRD835LT4 from ON Semiconductor is a robust and reliable Schottky Barrier Rectifier that offers superior performance for power rectification needs. Its combination of high efficiency, thermal stability, and compact package makes it an ideal choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3067 $50.6055
350+ $0.2873 $100.5550
545+ $0.2776 $151.2920
775+ $0.2582 $200.1050
1,010+ $0.2485 $250.9850
1,260+ $0.2388 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,750 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess