Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Magnetic
Circuit DPST-NO/NC
Current Rating (Amps) 500mA (AC/DC)
Voltage Rating 120VAC, 24VDC
Voltage - Supply 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Features Status Indicator
Must Operate 9mm
Must Release 10mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian 44518-0050 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK HINGE 3PST
Need more? Email Us
ECAD model for D4NH-1DAS
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us
ECAD model for D4BS-25FS
Omron
INTERLOCK SOLENOID LOCKING DPST
Need more? Email Us
ECAD model for D4NL-1DFG-B
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us
ECAD model for D4BS-1AFS
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
ECAD model for MA16AP11C3
Omron
INTERLOCK SOLENOID RELEASE DPST
Need more? Email Us
ECAD model for D4NL-4AFA-B
Omron
INTERLOCK MAGNETIC 3PST 10M CBL
Need more? Email Us
ECAD model for D40P-LPC-21-10
Omron
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
ECAD model for D4GS-N4T
Omron
INTERLOCK SOLENOID RELEASE 4PST
Need more? Email Us
ECAD model for TL4019-30242

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention