EN
  • EN
  • DE

LTC3200ES6-5#TRM

Part No LTC3200ES6-5#TRM
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828644-LTC3200ES6-5#TRM
Ultra Librarian 3D Model Ultra Librarian LTC3200ES6-5#TRM CAD Model

Description

LTC3200ES6-5#TRM - Charge Pump Voltage Converter

The LTC3200ES6-5#TRM is a high-efficiency, low-noise charge pump voltage converter produced by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This compact device is designed to provide a regulated output voltage of 5V from an input voltage range of 2.7V to 5.5V, making it an excellent choice for battery-powered applications where space is at a premium and efficiency is crucial.

Featuring a small SOT-23 package, the LTC3200ES6-5#TRM is perfect for portable devices, including handheld medical instruments, PDAs, mobile phones, and other space-constrained electronic products. The converter operates using a switched-capacitor charge pump technique, which allows it to deliver up to 100mA of output current with no need for inductors, thus facilitating a more straightforward and compact circuit design.

The LTC3200ES6-5#TRM incorporates low-noise technology that significantly reduces the output voltage ripple, making it an ideal choice for noise-sensitive applications. Additionally, the device features a low quiescent current and a high switching frequency, which minimizes the size of the external capacitors required and further aids in maintaining a compact design footprint.

Key features of the LTC3200ES6-5#TRM include:

  • Regulated 5V ±4% Output Voltage
  • Up to 100mA Output Current
  • Low Noise Operation with Controlled Switching Frequencies
  • High Efficiency over a Broad Range of Load Currents
  • No Inductors Required, Simplifying Design and Minimizing PCB Space
  • Thermal Shutdown and Overcurrent Protection
  • Low Profile (1mm) SOT-23 Packaging

For designers seeking a reliable and efficient voltage converter solution, the LTC3200ES6-5#TRM offers a blend of performance, compactness, and ease of integration. With its robust protection features and stable output, this Linear Technology product stands out as a superior choice for powering sensitive electronic circuits in a variety of portable applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess