EN
  • EN
  • DE

PIC16F526-I/ST

Part No PIC16F526-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, 8-Bit Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 67 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1237948-PIC16F526-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F526
Introduction Date April 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F526-I/ST CAD Model

Description

Microchip Technology's PIC16F526-I/ST Microcontroller

The PIC16F526-I/ST is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to provide a cost-effective solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16 family, known for its ease of use, low power consumption, and high performance.

Featuring a compact and robust surface-mount TSSOP package, the PIC16F526-I/ST is ideal for space-constrained applications. It operates on a wide voltage range, typically from 2.0V to 5.5V, making it suitable for battery-operated and low-power devices. With an industrial temperature range of -40°C to +85°C, this microcontroller is designed to reliably perform in challenging environmental conditions.

At the heart of the PIC16F526-I/ST lies a high-performance RISC CPU with a set of 33 single-word instructions. This instruction set is optimized for control applications, enabling efficient operation with a typical instruction execution time of 200 ns at a 20 MHz oscillator frequency. The microcontroller boasts 1.5KB of flash memory for program storage and 67 bytes of data RAM for runtime operations, providing ample space for small to medium complexity applications.

Additionally, the PIC16F526-I/ST comes with integrated features that enhance its functionality and reduce the need for external components. These include:

  • An 8-bit timer (TMR0) with an 8-bit programmable prescaler, useful for timing and counting applications.
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation.
  • Programmable Code Protection to secure your application's intellectual property.
  • Power-saving SLEEP mode for increased battery life in portable devices.
  • Analog Comparator module with two comparators, providing a quick response to analog signal changes.
  • Calibrated Internal Oscillator, eliminating the need for external clock sources in many applications.

With its comprehensive feature set and Microchip's reputation for quality, the PIC16F526-I/ST is an excellent choice for designers looking to create efficient and reliable embedded systems. Whether you're working on home appliances, automotive applications, or consumer electronics, this microcontroller offers the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 864 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess